16-Bit, 8-Channel Serial Output Sampling Analog-to-Digital Converter 20-SSOP -40 to 85
16-Bit 8-Ch SAR ADC, 100kS/s, Serial, SSOP Product overview: ADS8345EB from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, SSOP. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 16-bit, SSOP, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS8345EB can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 1142041-ADS8345EB
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C
Package: 20-SSOP (0.154", 3.90mm Width)
Configuration: S/H-ADC
Number of Inputs: 4, 8
Operating Supply Voltage: 2.7 V ~ 3.6 V, 5V
Input Type: Differential, Single Ended
Architecture: SAR
Data Interface: SPI
Reference Type: External
Voltage - Supply, Digital: 2.7 V ~ 3.6 V, 5V
Resolution: 16
Number of Converters: 1
Family Name: ADS8345
Categories: Integrated Circuits (ICs)
Sampling Rate: 100k
Manufacturer Homepage: www.ti.com
Manufacturer Package: 20-SSOP/QSOP
Alternative Parts (Cross-Reference): AD7890BR-4; AD7890BR-2; LTC1867ACGN;
Introduction Date: June 01, 2005
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited
16 Bit Analog to Digital Converter 4, 8 Input 1 SAR 20-SSOP
ADC, Successive Approximation, 16-Bit, 1 Func, 8 Channel, Serial Access, CMOS, PDSO20
16 Bit Analog to Digital Converter 4, 8 Input 1 SAR 20-SSOP
IC ADC 16BIT SAR 20SSOP
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Rochester Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | ADS8345EB | 700-ADS8345EB | 1142041-ADS8345EB | 296-32825-5-ND | ADS8345EB | ADS8345EB | ADS8345EB |
| Product Name | ADS8345 16-Bit, 8-Channel Serial Output Sampling Analog-to-Digital Converter | 16-bit SSOP Analog-to-Digital Converter IC | Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS8345EB | Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | |
| Interface Type | Serial; SPI | Serial | SPI; SPI | SPI; SPI | Serial | ||
| Package Type | SSOP | SSOP | SSOP | SSOP; "20-SSOP (0.154"", 3.90mm Width)" | SOP; SSOP; SSOP20 | SOP; SSOP; 20-SSOP (0.154\", 3.90mm Width) | 20-SSOP (0.154\", 3.90mm Width) |
| Screening Level | Catalog | ||||||
| Resolution | 16 bits | 16 bits | 16 bits | 16 bits | |||
| INL | 6 LSB |