The ADS8345E/2K5 is a 16-bit, 8-channel, single-supply analog-to-digital converter with a serial interface, designed for battery-powered data acquisition systems. It operates from a 2.7V to 5V supply, supports a reference voltage range of 0.5V to VCC/2, and achieves a 100kHz throughput rate with 85dB SINAD. The device includes a shutdown mode consuming under 15µW and features a multiplexer for single-ended or differential inputs. It is packaged in a 20-pin SSOP (DBQ) and is specified for operation from -40°C to +85°C.
16-Bit, 8-Channel Serial Output Sampling Analog-to-Digital Converter 20-SSOP -40 to 85
16 Bit Analog to Digital Converter 4, 8 Input 1 SAR 20-SSOP
Manufacturer: Texas Instruments
Win Source Part Number: 910911-ADS8345E/2K5
Operating Temperature Range: -40°C ~ 85°C
Features: 16 Bit Analog to Digital Converter 4, 8 Input 1 SAR 20-SSOP
Package: 20-SSOP (0.154", 3.90mm Width)
Package: Reel - TR
Mounting: Surface Mount
Family Name: ADS8345
Categories: Integrated Circuits (ICs)
Case / Package: 20-SSOP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: ADS8345E/2K5G4, ADS8345E/2K5G4-ND
16-Bit 100kSPS 8-Ch SAR ADC, Serial, SSOP Product overview: ADS8345E/2K5 from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, SSOP. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 16-bit, SSOP, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS8345E/2K5 can be used for catalog matching and distributor lookup.
16 Bit Analog to Digital Converter 4, 8 Input 1 SAR 20-SSOP
IC ADC 16BIT SAR 20SSOP
IC ADC 16BIT SAR 20SSOP
| Texas Instruments | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | ADS8345E/2K5 | ADS8345E/2K5-ND | 910911-ADS8345E/2K5 | 700-ADS8345E/2K5 | ADS8345E/2K5 | ADS8345E/2K5 | ADS8345E/2K5 |
| Product Name | ADS8345 16-Bit, 8-Channel Serial Output Sampling Analog-to-Digital Converter | Analog to Digital Converters (ADC) | Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS8345E/2K5 | 16-bit SSOP Analog-to-Digital Converter IC | Analog to Digital Converters (ADC) | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | Data Acquisition - Analog to Digital Converters (ADC) |
| Interface Type | Serial; SPI | SPI; SPI | Serial | SPI; SPI | |||
| Package Type | SSOP | SSOP; "20-SSOP (0.154"", 3.90mm Width)" | SOP; SSOP; 20-SSOP | SSOP | SOP; SSOP; 20-SSOP (0.154\", 3.90mm Width) | 20-SSOP (0.154\", 3.90mm Width) | |
| Screening Level | Catalog | ||||||
| Resolution | 16 bits | 16 bits | 16 bits | 16 bits | |||
| INL | 6 LSB |