The ADS8332 is a 16-bit, 500-kSPS analog-to-digital converter with an 8-channel unipolar multiplexer and serial interface, designed for low-power data acquisition systems. It is available in a 24-pin TSSOP package measuring 7.80 mm × 4.40 mm and is fully specified for operation from −40°C to 85°C. The device operates with an analog supply voltage of 2.7 V to 5.5 V and includes an independent I/O supply range of 1.65 V to VA. It features a serial interface compatible with SPI and DSP, with SCLK up to 40 MHz at VA = VBD = 5 V, and supports daisy-chain operation.
2.7V-5.5V, 16 Bit 500KSPS Low Power Serial ADC, 8-Ch MUX and Breakout 24-TSSOP -40 to 85
16-Bit 500kSPS 8-Ch SPI ADC, 2.7-5.5V, 88dB SNR, TSSOP Product overview: ADS8332IPWR from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 5.5V, TSSOP. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 16-bit, 5.5V, TSSOP, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS8332IPWR can be used for catalog matching and distributor lookup.
16 Bit Analog to Digital Converter 8 Input 1 SAR 24-TSSOP
Manufacturer: Texas Instruments
Win Source Part Number: 077821-ADS8332IPWR
Packaging: Reel - TR
Configuration: MUX-S/H-ADC
Number of Inputs: 8
Input Type: Pseudo-Differential,
Number of Bits: 16
Data Interface: SPI
Number of A/D Converters: 1
Reference Type: External
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 24-TSSOP
Analog Supply Voltage: 2.7 V to 3.6 V, 5V
Digital Supply Voltage: 1.65 V to 5.5 V
Sampling Rate: 500k
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited
IC ADC 16BIT SAR 24TSSOP
16 Bit Analog to Digital Converter 8 Input 1 SAR 24-TSSOP
IC ADC 16BIT SAR 24TSSOP
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | ADS8332IPWR | 700-ADS8332IPWR | ADS8332IPWR-ND | 077821-ADS8332IPWR | ADS8332IPWR | ADS8332IPWR | ADS8332IPWR |
| Product Name | ADS8332 2.7V-5.5V, 16 Bit 500KSPS Low Power Serial ADC, 8-Ch MUX and Breakout | 16-bit 5.5V TSSOP Analog-to-Digital Converter IC | Analog to Digital Converters (ADC) | Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS8332IPWR | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | Data Acquisition - Analog to Digital Converters (ADC) |
| Interface Type | Serial; SPI | SPI | SPI; SPI | SPI; SPI | SPI; SPI | ||
| Package Type | TSSOP,VQFN | TSSOP | TSSOP; "24-TSSOP (0.173"", 4.40mm Width)" | SOP; SSOP; TSSOP; 24-TSSOP | 24-TSSOP (0.173\", 4.40mm Width) | SOP; SSOP; TSSOP; 24-TSSOP (0.173\", 4.40mm Width) | |
| Screening Level | Catalog | ||||||
| Resolution | 16 bits | 16 bits | 16 bits | 16 bits | |||
| INL | 2 LSB |