The ADS8332IPW is a low-power, 16-bit analog-to-digital converter (ADC) from Texas Instruments, designed to operate within a supply voltage range of 2.7V to 5.5V. It features a maximum sampling rate of 500 kSPS and includes an 8-channel multiplexer (MUX) for flexible input arrangements. The device is suitable for various applications, including communications, medical instruments, and industrial process controls. This ADC offers excellent DC performance with a typical integral nonlinearity (INL) of ±1.2 LSB and a maximum of ±2 LSB at 2.7V. It also provides impressive AC performance metrics, such as a signal-to-noise ratio (SNR) of 91.5 dB and a spurious-free dynamic range (SFDR) of 101 dB at a 1 kHz input frequency when powered at 5V. The ADS8332IPW supports a high-speed serial interface and can be configured for daisy-chain operation, making it suitable for multi-device setups. The device is available in a 24-pin TSSOP package and is fully specified for operation over an industrial temperature range of -40°C to 85°C. Its low power consumption, combined with features like programmable status and multiple power-down modes, makes it an efficient choice for battery-operated applications.
2.7V-5.5V, 16 Bit 500KSPS Low Power Serial ADC, 8-Ch MUX and Breakout 24-TSSOP -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 144868-ADS8332IPW
Packaging: Bulk
Configuration: MUX-S/H-ADC
Number of Inputs: 8
Input Type: Pseudo-Differential,
Number of Bits: 16
Data Interface: SPI
Number of A/D Converters: 1
Reference Type: External
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 24-TSSOP
Analog Supply Voltage: 2.7 V to 3.6 V, 5V
Digital Supply Voltage: 1.65 V to 5.5 V
Sampling Rate: 500k
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited
16 Bit Analog to Digital Converter 8 Input 1 SAR 24-TSSOP
16-Bit 500kSPS SPI ADC, 8-Ch, Low-Power, TSSOP Product overview: ADS8332IPW from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, 16-bit, TSSOP. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, Low-Power, 16-bit, TSSOP, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS8332IPW can be used for catalog matching and distributor lookup.
IC ADC 16BIT SAR 24TSSOP
16 Bit Analog to Digital Converter 8 Input 1 SAR 24-TSSOP
IC ADC 16BIT SAR 24TSSOP
| Texas Instruments | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | ADS8332IPW | 144868-ADS8332IPW | 296-28119-ND | 700-ADS8332IPW | ADS8332IPW | ADS8332IPW | ADS8332IPW |
| Product Name | ADS8332 2.7V-5.5V, 16 Bit 500KSPS Low Power Serial ADC, 8-Ch MUX and Breakout | Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS8332IPW | Analog to Digital Converters (ADC) | Low-Power 16-bit TSSOP Analog-to-Digital Converter IC | Data Acquisition - Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) |
| Interface Type | Serial; SPI | SPI; SPI | SPI; SPI | SPI | SPI; SPI | ||
| Package Type | TSSOP,VQFN | SOP; SSOP; TSSOP; 24-TSSOP | TSSOP; "24-TSSOP (0.173"", 4.40mm Width)" | TSSOP | SOP; SSOP; TSSOP; 24-TSSOP (0.173\", 4.40mm Width) | 24-TSSOP (0.173\", 4.40mm Width) | |
| Screening Level | Catalog | ||||||
| Resolution | 16 bits | 16 bits | 16 bits | 16 bits | |||
| INL | 2 LSB |