Texas Instruments ADS8331 2.7V~5.5V, 16 Bit 500KSPS Low Power Serial ADC ADS8331IPWR

Description
2.7V~5.5V, 16 Bit 500KSPS Low Power Serial ADC 24-TSSOP -40 to 85
Request a Quote Datasheet
Description
2.7V~5.5V, 16 Bit 500KSPS Low Power Serial ADC 24-TSSOP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ADS8331 2.7V~5.5V, 16 Bit 500KSPS Low Power Serial ADC - ADS8331IPWR - Texas Instruments
Dallas, TX, United States
ADS8331 2.7V~5.5V, 16 Bit 500KSPS Low Power Serial ADC
ADS8331IPWR
ADS8331 2.7V~5.5V, 16 Bit 500KSPS Low Power Serial ADC ADS8331IPWR
2.7V~5.5V, 16 Bit 500KSPS Low Power Serial ADC 24-TSSOP -40 to 85

2.7V~5.5V, 16 Bit 500KSPS Low Power Serial ADC 24-TSSOP -40 to 85

Buy Now Datasheet
Singapore, Singapore
16-bit 5.5V TSSOP Analog-to-Digital Converter IC
700-ADS8331IPWR
16-bit 5.5V TSSOP Analog-to-Digital Converter IC 700-ADS8331IPWR
16-Bit 500kSPS ADC, 4-Ch, SPI, 2.7-5.5V, TSSOP Product overview: ADS8331IPWR from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 5.5V, TSSOP. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 16-bit, 5.5V, TSSOP, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS8331IPWR can be used for catalog matching and distributor lookup.

16-Bit 500kSPS ADC, 4-Ch, SPI, 2.7-5.5V, TSSOP Product overview: ADS8331IPWR from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 5.5V, TSSOP. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 16-bit, 5.5V, TSSOP, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS8331IPWR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Analog to Digital Converters (ADC) - ADS8331IPWR-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
ADS8331IPWR-ND
Analog to Digital Converters (ADC) ADS8331IPWR-ND
16 Bit Analog to Digital Converter 4 Input 1 SAR 24-TSSOP

16 Bit Analog to Digital Converter 4 Input 1 SAR 24-TSSOP

Buy Now Datasheet
Hard To Find - ADS8331IPWR - 1142029-ADS8331IPWR - Win Source Electronics
Laguna Hills, CA, United States
Hard To Find - ADS8331IPWR
1142029-ADS8331IPWR
Hard To Find - ADS8331IPWR 1142029-ADS8331IPWR
Manufacturer: Texas Instruments Win Source Part Number: 1142029-ADS8331IPWR Packaging: Tape and Reel Mounting Style: SMD Configuration: MUX-S/H-ADC Number of Inputs: 4 Input Type: Pseudo-Differential, Single Ended Architecture: SAR Sampling Rate (Per Second): 500k Data Interface: SPI Number of A/D Converters: 1 Reference Type: External Resolution: 16 Categories: Integrated Circuits Supplier Device Package: 24-TSSOP Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.ti.com Manufacturer Package: 24-TSSOP Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance Family Part Number: ADS8331 Manufacturer Pack Quantity: 2,000 MSL Level: 2 (1 Year) Supply Voltage , Analog: 2.7V ~ 3.6V, 5V Supply Voltage , Digital: 1.65V ~ 5.5V

Manufacturer: Texas Instruments
Win Source Part Number: 1142029-ADS8331IPWR
Packaging: Tape and Reel
Mounting Style: SMD
Configuration: MUX-S/H-ADC
Number of Inputs: 4
Input Type: Pseudo-Differential, Single Ended
Architecture: SAR
Sampling Rate (Per Second): 500k
Data Interface: SPI
Number of A/D Converters: 1
Reference Type: External
Resolution: 16
Categories: Integrated Circuits
Supplier Device Package: 24-TSSOP
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 24-TSSOP
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance
Family Part Number: ADS8331
Manufacturer Pack Quantity: 2,000
MSL Level: 2 (1 Year)
Supply Voltage , Analog: 2.7V ~ 3.6V, 5V
Supply Voltage , Digital: 1.65V ~ 5.5V

Buy Now
Data Acquisition - Analog to Digital Converters (ADC) - ADS8331IPWR - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Analog to Digital Converters (ADC)
ADS8331IPWR
Data Acquisition - Analog to Digital Converters (ADC) ADS8331IPWR
IC ADC 16BIT SAR 24TSSOP

IC ADC 16BIT SAR 24TSSOP

Supplier's Site Datasheet
Analog to Digital Converters (ADC) - ADS8331IPWR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog to Digital Converters (ADC)
ADS8331IPWR
Analog to Digital Converters (ADC) ADS8331IPWR
16 Bit Analog to Digital Converter 4 Input 1 SAR 24-TSSOP

16 Bit Analog to Digital Converter 4 Input 1 SAR 24-TSSOP

Buy Now
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) - ADS8331IPWR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
ADS8331IPWR
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) ADS8331IPWR
IC ADC 16BIT SAR 24TSSOP

IC ADC 16BIT SAR 24TSSOP

Supplier's Site

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number ADS8331IPWR 700-ADS8331IPWR ADS8331IPWR-ND 1142029-ADS8331IPWR ADS8331IPWR ADS8331IPWR ADS8331IPWR
Product Name ADS8331 2.7V~5.5V, 16 Bit 500KSPS Low Power Serial ADC 16-bit 5.5V TSSOP Analog-to-Digital Converter IC Analog to Digital Converters (ADC) Hard To Find - ADS8331IPWR Data Acquisition - Analog to Digital Converters (ADC) Analog to Digital Converters (ADC) Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
Interface Type Serial; SPI SPI SPI; SPI SPI; SPI SPI; SPI
Package Type TSSOP,VQFN TSSOP TSSOP; "24-TSSOP (0.173"", 4.40mm Width)" SSOP SOP; SSOP; TSSOP; 24-TSSOP (0.173\", 4.40mm Width) 24-TSSOP (0.173\", 4.40mm Width)
Screening Level Catalog
Resolution 16 bits 16 bits 16 bits 16 bits
INL 2 LSB
Unlock Full Specs
to access all available technical data

Similar Products

ADC081C021 I2C-Compatible, 8-Bit Analog-to-Digital Converter with Alert Pin - ADC081C021CIMKX/NOPB - Texas Instruments
Specs
Interface Type Serial; I2C
Package Type SOT,VSSOP
Screening Level Catalog
View Details
7 suppliers
ADC084S021 4 Channel, 50 ksps to 200 Ksps, 8-Bit A/D Converter - ADC084S021CIMM/NOPB - Texas Instruments
Specs
Interface Type Serial; SPI; Microwire
Package Type VSSOP
Screening Level Catalog
View Details
7 suppliers
Analog to Digital Converters (ADC) - ADC08038CMJ - Quarktwin Technology Ltd.
Specs
Package Type DIP; 20-CDIP (0.300\", 7.62mm)
Packing Method Tube; Tube
Resolution 8 bits
View Details
2 suppliers
8-bit Analog-to-Digital Converter IC - 700-ADC0838CCV - ERSAELECTRONICS PTE. LTD.
Specs
Interface Type Serial
Package Type LCC
Dissipation 800 milliwatts
View Details
5 suppliers