Texas Instruments ADS8330 2.7V-5.5V, 16 Bit 1MSPS Serial ADC w 2-to-1 MUX ADS8330IBPWR

Description
2.7V-5.5V, 16 Bit 1MSPS Serial ADC w 2-to-1 MUX 16-TSSOP -40 to 85
Request a Quote
Description
2.7V-5.5V, 16 Bit 1MSPS Serial ADC w 2-to-1 MUX 16-TSSOP -40 to 85
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The ADS8330 is a 16-bit, 1-MSPS analog-to-digital converter with a 2-to-1 input multiplexer and programmable TAG bit output, designed for unipolar input ranges from 0 V to VREF. It operates from a 2.7-V to 5.5-V analog supply and includes a 1.65-V to 5.5-V I/O supply compatible with SPI/DSP interfaces up to 50 MHz. The device is available in a 16-pin TSSOP package and is fully specified for operation from -40°C to +85°C. It provides ±1.75 LSB maximum integral nonlinearity, ±1 LSB maximum differential nonlinearity, and ±0.5 mV maximum offset error at 3-V supply. AC performance includes 93 dB SNR and 105 dB SFDR at 10 kHz input frequency. Built-in power-down modes include deep, nap, and auto-nap states. The part number ADS8330IBPWR corresponds to the TSSOP-16 variant with tape and reel packaging and the B-grade performance specification.

Datasheet Summary
Powered by GS/AI

The ADS8330 is a 16-bit, 1-MSPS analog-to-digital converter with a 2-to-1 input multiplexer and programmable TAG bit output, designed for unipolar input ranges from 0 V to VREF. It operates from a 2.7-V to 5.5-V analog supply and includes a 1.65-V to 5.5-V I/O supply compatible with SPI/DSP interfaces up to 50 MHz. The device is available in a 16-pin TSSOP package and is fully specified for operation from -40°C to +85°C. It provides ±1.75 LSB maximum integral nonlinearity, ±1 LSB maximum differential nonlinearity, and ±0.5 mV maximum offset error at 3-V supply. AC performance includes 93 dB SNR and 105 dB SFDR at 10 kHz input frequency. Built-in power-down modes include deep, nap, and auto-nap states. The part number ADS8330IBPWR corresponds to the TSSOP-16 variant with tape and reel packaging and the B-grade performance specification.

Suppliers

Company
Product
Description
Supplier Links
ADS8330 2.7V-5.5V, 16 Bit 1MSPS Serial ADC w 2-to-1 MUX - ADS8330IBPWR - Texas Instruments
Dallas, TX, United States
ADS8330 2.7V-5.5V, 16 Bit 1MSPS Serial ADC w 2-to-1 MUX
ADS8330IBPWR
ADS8330 2.7V-5.5V, 16 Bit 1MSPS Serial ADC w 2-to-1 MUX ADS8330IBPWR
2.7V-5.5V, 16 Bit 1MSPS Serial ADC w 2-to-1 MUX 16-TSSOP -40 to 85

2.7V-5.5V, 16 Bit 1MSPS Serial ADC w 2-to-1 MUX 16-TSSOP -40 to 85

Buy Now Datasheet
 - ADS8330IBPWR - Rochester Electronics
Newburyport, MA, United States
ADC, Successive Approximation, 16-Bit, 1 Func, 2 Channel, Serial Access, CMOS, PDSO16

ADC, Successive Approximation, 16-Bit, 1 Func, 2 Channel, Serial Access, CMOS, PDSO16

Supplier's Site Datasheet
Singapore, Singapore
16-bit 5.5V TSSOP Analog-to-Digital Converter IC
700-ADS8330IBPWR
16-bit 5.5V TSSOP Analog-to-Digital Converter IC 700-ADS8330IBPWR
16-Bit 1MSPS Serial ADC, 2 Ch, SPI, 2.7-5.5V, TSSOP Product overview: ADS8330IBPWR from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 5.5V, TSSOP. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 16-bit, 5.5V, TSSOP, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS8330IBPWR can be used for catalog matching and distributor lookup.

16-Bit 1MSPS Serial ADC, 2 Ch, SPI, 2.7-5.5V, TSSOP Product overview: ADS8330IBPWR from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 5.5V, TSSOP. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 16-bit, 5.5V, TSSOP, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS8330IBPWR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Analog to Digital Converters (ADC) - ADS8330IBPWR-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
ADS8330IBPWR-ND
Analog to Digital Converters (ADC) ADS8330IBPWR-ND
16 Bit Analog to Digital Converter 2 Input 1 SAR 16-TSSOP

16 Bit Analog to Digital Converter 2 Input 1 SAR 16-TSSOP

Buy Now Datasheet
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS8330IBPWR
1142020-ADS8330IBPWR
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS8330IBPWR 1142020-ADS8330IBPWR
Manufacturer: Texas Instruments Win Source Part Number: 1142020-ADS8330IBPWR Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C Package: 16-TSSOP (0.173", 4.40mm Width) Configuration: S/H-ADC Number of Inputs: 2 Operating Supply Voltage: 5V Input Type: Differential, Single Ended Architecture: SAR Data Interface: SPI Reference Type: External Voltage - Supply, Digital: 1.65 V ~ 5.5 V Resolution: 16 Number of Converters: 1 Family Name: ADS8330 Categories: Integrated Circuits (ICs) Sampling Rate: 1M Manufacturer Homepage: www.ti.com Manufacturer Package: 16-TSSOP Alternative Parts (Cross-Reference): AD7262BSTZ-RL7; AD7922ARM-REEL7; AD7262BSUZ; Introduction Date: July 01, 2005 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1142020-ADS8330IBPWR
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 85°C
Package: 16-TSSOP (0.173", 4.40mm Width)
Configuration: S/H-ADC
Number of Inputs: 2
Operating Supply Voltage: 5V
Input Type: Differential, Single Ended
Architecture: SAR
Data Interface: SPI
Reference Type: External
Voltage - Supply, Digital: 1.65 V ~ 5.5 V
Resolution: 16
Number of Converters: 1
Family Name: ADS8330
Categories: Integrated Circuits (ICs)
Sampling Rate: 1M
Manufacturer Homepage: www.ti.com
Manufacturer Package: 16-TSSOP
Alternative Parts (Cross-Reference): AD7262BSTZ-RL7; AD7922ARM-REEL7; AD7262BSUZ;
Introduction Date: July 01, 2005
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Data Acquisition - Analog to Digital Converters (ADC) - ADS8330IBPWR - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Analog to Digital Converters (ADC)
ADS8330IBPWR
Data Acquisition - Analog to Digital Converters (ADC) ADS8330IBPWR
IC ADC 16BIT SAR 16TSSOP

IC ADC 16BIT SAR 16TSSOP

Supplier's Site Datasheet
Analog to Digital Converters (ADC) - ADS8330IBPWR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog to Digital Converters (ADC)
ADS8330IBPWR
Analog to Digital Converters (ADC) ADS8330IBPWR
16 Bit Analog to Digital Converter 2 Input 1 SAR 16-TSSOP

16 Bit Analog to Digital Converter 2 Input 1 SAR 16-TSSOP

Buy Now
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) - ADS8330IBPWR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
ADS8330IBPWR
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) ADS8330IBPWR
IC ADC 16BIT SAR 16TSSOP

IC ADC 16BIT SAR 16TSSOP

Supplier's Site

Technical Specifications

  Texas Instruments Rochester Electronics ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number ADS8330IBPWR ADS8330IBPWR 700-ADS8330IBPWR ADS8330IBPWR-ND 1142020-ADS8330IBPWR ADS8330IBPWR ADS8330IBPWR ADS8330IBPWR
Product Name ADS8330 2.7V-5.5V, 16 Bit 1MSPS Serial ADC w 2-to-1 MUX 16-bit 5.5V TSSOP Analog-to-Digital Converter IC Analog to Digital Converters (ADC) Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS8330IBPWR Data Acquisition - Analog to Digital Converters (ADC) Analog to Digital Converters (ADC) Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
Interface Type Serial; SPI Serial SPI SPI; SPI SPI; SPI SPI; SPI
Package Type QFN,TSSOP SOP; SSOP; TSSOP16 TSSOP TSSOP; "16-TSSOP (0.173"", 4.40mm Width)" SSOP SOP; SSOP; TSSOP; 16-TSSOP (0.173\", 4.40mm Width) 16-TSSOP (0.173\", 4.40mm Width)
Screening Level Catalog
Resolution 16 bits 16 bits 16 bits 16 bits
INL 1.75 LSB
Unlock Full Specs
to access all available technical data

Similar Products

ADC0848 8-Bit Microprocessor Compatible A/D Converter with Multiplexer Option - ADC0848CCVX - Texas Instruments
Specs
Interface Type Parallel
Package Type PDIP,PLCC
Screening Level Catalog
View Details
8 suppliers
ADC08832 8-Bit Serial I/O CMOS A/D Converters with Multiplexer and Sample/Hold Function - ADC08832IMM/NOPB - Texas Instruments
Specs
Interface Type Serial; Microwire
Package Type SOIC,VSSOP
Screening Level Catalog
View Details
8 suppliers
ADC108S052 8-Channel, 200 ksps to 500 ksps, 10-Bit A/D Converter - ADC108S052CIMTX/NOPB - Texas Instruments
Specs
Interface Type Serial; SPI; Microwire
Package Type TSSOP
Screening Level Catalog
View Details
7 suppliers
ADC104S021 4 Channel, 50 ksps to 200 ksps, 10-Bit A/D Converter - ADC104S021CIMM - Texas Instruments
Specs
Interface Type Serial; SPI; Microwire
Package Type VSSOP
Screening Level Catalog
View Details
8 suppliers