Texas Instruments ADS8329 2.7V~5.5V, 16 Bit 1MSPS Serial ADC ADS8329IRSAT

Description
2.7V~5.5V, 16 Bit 1MSPS Serial ADC 16-QFN -40 to 85
Request a Quote
Description
2.7V~5.5V, 16 Bit 1MSPS Serial ADC 16-QFN -40 to 85
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The ADS8329 is a 16-bit, 1-MSPS analog-to-digital converter with a unipolar input range of 0 V to VREF, designed for low-power applications. It is available in a 4 × 4 mm QFN-16 package and is fully specified for operation from -40°C to +85°C. The device features a serial SPI/DSP-compatible interface with SCLK up to 50 MHz, built-in conversion clock, and multiple power-down modes including deep, nap, and auto-nap. It achieves ±1.75 LSB maximum integral nonlinearity and ±1 LSB maximum differential nonlinearity, with a maximum offset error of ±0.8 mV at 3 V supply. AC performance includes 93 dB SNR and 105 dB SFDR at 10 kHz input frequency. The device supports single-supply operation from 2.7 V to 5.5 V and an I/O supply from 1.65 V to 5.5 V.

Datasheet Summary
Powered by GS/AI

The ADS8329 is a 16-bit, 1-MSPS analog-to-digital converter with a unipolar input range of 0 V to VREF, designed for low-power applications. It is available in a 4 × 4 mm QFN-16 package and is fully specified for operation from -40°C to +85°C. The device features a serial SPI/DSP-compatible interface with SCLK up to 50 MHz, built-in conversion clock, and multiple power-down modes including deep, nap, and auto-nap. It achieves ±1.75 LSB maximum integral nonlinearity and ±1 LSB maximum differential nonlinearity, with a maximum offset error of ±0.8 mV at 3 V supply. AC performance includes 93 dB SNR and 105 dB SFDR at 10 kHz input frequency. The device supports single-supply operation from 2.7 V to 5.5 V and an I/O supply from 1.65 V to 5.5 V.

Suppliers

Company
Product
Description
Supplier Links
ADS8329 2.7V~5.5V, 16 Bit 1MSPS Serial ADC - ADS8329IRSAT - Texas Instruments
Dallas, TX, United States
ADS8329 2.7V~5.5V, 16 Bit 1MSPS Serial ADC
ADS8329IRSAT
ADS8329 2.7V~5.5V, 16 Bit 1MSPS Serial ADC ADS8329IRSAT
2.7V~5.5V, 16 Bit 1MSPS Serial ADC 16-QFN -40 to 85

2.7V~5.5V, 16 Bit 1MSPS Serial ADC 16-QFN -40 to 85

Buy Now Datasheet
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS8329IRSAT
009390-ADS8329IRSAT
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS8329IRSAT 009390-ADS8329IRSAT
Manufacturer: Texas Instruments Win Source Part Number: 009390-ADS8329IRSAT Packaging: Reel - TR Configuration: S/H-ADC Number of Inputs: 1 Input Type: Differential, Single Ended Number of Bits: 16 Data Interface: SPI Number of A/D Converters: 1 Reference Type: External Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 16-QFN (4x4) Analog Supply Voltage: 5V Digital Supply Voltage: 1.65 V to 5.5 V Sampling Rate: 1M Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 009390-ADS8329IRSAT
Packaging: Reel - TR
Configuration: S/H-ADC
Number of Inputs: 1
Input Type: Differential, Single Ended
Number of Bits: 16
Data Interface: SPI
Number of A/D Converters: 1
Reference Type: External
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-QFN (4x4)
Analog Supply Voltage: 5V
Digital Supply Voltage: 1.65 V to 5.5 V
Sampling Rate: 1M
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Analog to Digital Converters (ADC) - 296-21364-2-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
296-21364-2-ND
Analog to Digital Converters (ADC) 296-21364-2-ND
16 Bit Analog to Digital Converter 1 Input 1 SAR 16-QFN (4x4)

16 Bit Analog to Digital Converter 1 Input 1 SAR 16-QFN (4x4)

Buy Now Datasheet
Analog to Digital Converters (ADC) - 296-21364-1-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
296-21364-1-ND
Analog to Digital Converters (ADC) 296-21364-1-ND
16 Bit Analog to Digital Converter 1 Input 1 SAR 16-QFN (4x4)

16 Bit Analog to Digital Converter 1 Input 1 SAR 16-QFN (4x4)

Buy Now Datasheet
Analog to Digital Converters (ADC) - 296-21364-6-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
296-21364-6-ND
Analog to Digital Converters (ADC) 296-21364-6-ND
16 Bit Analog to Digital Converter 1 Input 1 SAR 16-QFN (4x4)

16 Bit Analog to Digital Converter 1 Input 1 SAR 16-QFN (4x4)

Buy Now Datasheet
 - ADS8329IRSAT - Rochester Electronics
Newburyport, MA, United States
ADC, Successive Approximation, 16-Bit, 1 Func, 1 Channel, Serial Access, CMOS, PQCC16

ADC, Successive Approximation, 16-Bit, 1 Func, 1 Channel, Serial Access, CMOS, PQCC16

Supplier's Site Datasheet
Singapore, Singapore
16-bit 5.5V VQFN Analog-to-Digital Converter IC
700-ADS8329IRSAT
16-bit 5.5V VQFN Analog-to-Digital Converter IC 700-ADS8329IRSAT
16-Bit 1MSPS ADC, SPI, 2.7-5.5V, VQFN Product overview: ADS8329IRSAT from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 5.5V, VQFN. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 16-bit, 5.5V, VQFN, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS8329IRSAT can be used for catalog matching and distributor lookup.

16-Bit 1MSPS ADC, SPI, 2.7-5.5V, VQFN Product overview: ADS8329IRSAT from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 5.5V, VQFN. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 16-bit, 5.5V, VQFN, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS8329IRSAT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Analog to Digital Converters (ADC) - ADS8329IRSAT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog to Digital Converters (ADC)
ADS8329IRSAT
Analog to Digital Converters (ADC) ADS8329IRSAT
16 Bit Analog to Digital Converter 1 Input 1 SAR 16-QFN (4x4)

16 Bit Analog to Digital Converter 1 Input 1 SAR 16-QFN (4x4)

Buy Now
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) - ADS8329IRSAT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
ADS8329IRSAT
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) ADS8329IRSAT
IC ADC 16BIT SAR 16QFN

IC ADC 16BIT SAR 16QFN

Supplier's Site
Data Acquisition - Analog to Digital Converters (ADC) - ADS8329IRSAT - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Analog to Digital Converters (ADC)
ADS8329IRSAT
Data Acquisition - Analog to Digital Converters (ADC) ADS8329IRSAT
IC ADC 16BIT SAR 16QFN

IC ADC 16BIT SAR 16QFN

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey DigiKey DigiKey Rochester Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number ADS8329IRSAT 009390-ADS8329IRSAT 296-21364-2-ND 296-21364-1-ND 296-21364-6-ND ADS8329IRSAT 700-ADS8329IRSAT ADS8329IRSAT ADS8329IRSAT ADS8329IRSAT
Product Name ADS8329 2.7V~5.5V, 16 Bit 1MSPS Serial ADC Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS8329IRSAT Analog to Digital Converters (ADC) Analog to Digital Converters (ADC) Analog to Digital Converters (ADC) 16-bit 5.5V VQFN Analog-to-Digital Converter IC Analog to Digital Converters (ADC) Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) Data Acquisition - Analog to Digital Converters (ADC)
Interface Type Serial; SPI SPI; SPI SPI; SPI SPI; SPI SPI; SPI Serial SPI SPI; SPI
Package Type QFN,TSSOP 16-QFN (4x4) 16-VQFN Exposed Pad 16-VQFN Exposed Pad 16-VQFN Exposed Pad VQFN16 VQFN 16-VQFN Exposed Pad 16-VQFN Exposed Pad
Screening Level Catalog
Resolution 16 bits 16 bits 16 bits 16 bits 16 bits 16 bits
INL 1.75 LSB
Unlock Full Specs
to access all available technical data

Similar Products

ADC08D1520QML-SP Low Power, 8-Bit, Dual 1.5 GSPS or Single 3.0 GSPS A/D Converter - ADC08D1520WGMPR - Texas Instruments
Specs
Interface Type Serial; Parallel; SPI
Package Type CFP
Screening Level Space
View Details
ADC084S101 4 Channel, 500 ksps to 1 Msps, 8-Bit A/D Converter - ADC084S101CIMM/NOPB - Texas Instruments
Specs
Interface Type Serial; SPI; Microwire
Package Type VSSOP
Screening Level Catalog
View Details
6 suppliers
ADC08500 High Performance, Low Power 8-Bit, 500 MSPS A/D Converter - ADC08500CIYB/NOPB - Texas Instruments
Specs
Interface Type Serial; Parallel; SPI
Package Type HLQFP
Screening Level Catalog
View Details
7 suppliers