Texas Instruments ADS8329 2.7V~5.5V, 16 Bit 1MSPS Serial ADC ADS8329IBRSAR

Description
2.7V~5.5V, 16 Bit 1MSPS Serial ADC 16-QFN -40 to 85
Request a Quote Datasheet
Description
2.7V~5.5V, 16 Bit 1MSPS Serial ADC 16-QFN -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ADS8329 2.7V~5.5V, 16 Bit 1MSPS Serial ADC - ADS8329IBRSAR - Texas Instruments
Dallas, TX, United States
ADS8329 2.7V~5.5V, 16 Bit 1MSPS Serial ADC
ADS8329IBRSAR
ADS8329 2.7V~5.5V, 16 Bit 1MSPS Serial ADC ADS8329IBRSAR
2.7V~5.5V, 16 Bit 1MSPS Serial ADC 16-QFN -40 to 85

2.7V~5.5V, 16 Bit 1MSPS Serial ADC 16-QFN -40 to 85

Buy Now Datasheet
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS8329IBRSAR
1142017-ADS8329IBRSAR
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS8329IBRSAR 1142017-ADS8329IBRSAR
Manufacturer: Texas Instruments Win Source Part Number: 1142017-ADS8329IBRSA R Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C Package: 16-VQFN Exposed Pad Configuration: S/H-ADC Number of Inputs: 1 Operating Supply Voltage: 5V Input Type: Differential, Single Ended Architecture: SAR Data Interface: SPI Reference Type: External Voltage - Supply, Digital: 1.65 V ~ 5.5 V Resolution: 16 Number of Converters: 1 Family Name: ADS8329 Categories: Integrated Circuits (ICs) Sampling Rate: 1M Manufacturer Homepage: www.ti.com Manufacturer Package: 16-QFN (4x4) Alternative Parts (Cross-Reference): AD7450AR-REEL7; AD7450AARM; AD7450ARMZ-REEL; Introduction Date: January 01, 2007 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1142017-ADS8329IBRSAR
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 85°C
Package: 16-VQFN Exposed Pad
Configuration: S/H-ADC
Number of Inputs: 1
Operating Supply Voltage: 5V
Input Type: Differential, Single Ended
Architecture: SAR
Data Interface: SPI
Reference Type: External
Voltage - Supply, Digital: 1.65 V ~ 5.5 V
Resolution: 16
Number of Converters: 1
Family Name: ADS8329
Categories: Integrated Circuits (ICs)
Sampling Rate: 1M
Manufacturer Homepage: www.ti.com
Manufacturer Package: 16-QFN (4x4)
Alternative Parts (Cross-Reference): AD7450AR-REEL7; AD7450AARM; AD7450ARMZ-REEL;
Introduction Date: January 01, 2007
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Analog to Digital Converters (ADC) - ADS8329IBRSAR-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
ADS8329IBRSAR-ND
Analog to Digital Converters (ADC) ADS8329IBRSAR-ND
16 Bit Analog to Digital Converter 1 Input 1 SAR 16-QFN (4x4)

16 Bit Analog to Digital Converter 1 Input 1 SAR 16-QFN (4x4)

Buy Now Datasheet
16-bit 5.5V VQFN Analog-to-Digital Converter IC - 700-ADS8329IBRSAR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
16-bit 5.5V VQFN Analog-to-Digital Converter IC
700-ADS8329IBRSAR
16-bit 5.5V VQFN Analog-to-Digital Converter IC 700-ADS8329IBRSAR
16-Bit 1MSPS ADC, SPI, VQFN, 2.7-5.5V Product overview: ADS8329IBRSAR from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 5.5V, VQFN. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 16-bit, 5.5V, VQFN, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS8329IBRSAR can be used for catalog matching and distributor lookup.

16-Bit 1MSPS ADC, SPI, VQFN, 2.7-5.5V Product overview: ADS8329IBRSAR from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 5.5V, VQFN. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 16-bit, 5.5V, VQFN, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS8329IBRSAR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) - ADS8329IBRSAR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
ADS8329IBRSAR
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) ADS8329IBRSAR
IC ADC 16BIT SAR 16QFN

IC ADC 16BIT SAR 16QFN

Supplier's Site
Data Acquisition - Analog to Digital Converters (ADC) - ADS8329IBRSAR - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Analog to Digital Converters (ADC)
ADS8329IBRSAR
Data Acquisition - Analog to Digital Converters (ADC) ADS8329IBRSAR
IC ADC 16BIT SAR 16QFN

IC ADC 16BIT SAR 16QFN

Supplier's Site Datasheet
Analog to Digital Converters (ADC) - ADS8329IBRSAR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog to Digital Converters (ADC)
ADS8329IBRSAR
Analog to Digital Converters (ADC) ADS8329IBRSAR
16 Bit Analog to Digital Converter 1 Input 1 SAR 16-QFN (4x4)

16 Bit Analog to Digital Converter 1 Input 1 SAR 16-QFN (4x4)

Buy Now

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number ADS8329IBRSAR 1142017-ADS8329IBRSAR ADS8329IBRSAR-ND 700-ADS8329IBRSAR ADS8329IBRSAR ADS8329IBRSAR ADS8329IBRSAR
Product Name ADS8329 2.7V~5.5V, 16 Bit 1MSPS Serial ADC Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS8329IBRSAR Analog to Digital Converters (ADC) 16-bit 5.5V VQFN Analog-to-Digital Converter IC Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) Data Acquisition - Analog to Digital Converters (ADC) Analog to Digital Converters (ADC)
Interface Type Serial; SPI SPI; SPI SPI; SPI SPI SPI; SPI
Package Type QFN,TSSOP 16-VQFN Exposed Pad VQFN 16-VQFN Exposed Pad 16-VQFN Exposed Pad
Screening Level Catalog
Resolution 16 bits 16 bits 16 bits 16 bits
INL 1.75 LSB
Unlock Full Specs
to access all available technical data

Similar Products

ADC0804-N 8-Bit ?P Compatible A/D Converters - ADC0804LCWMX - Texas Instruments
Specs
Interface Type Parallel
Package Type PDIP,SOIC
Screening Level Catalog
View Details
6 suppliers
ADC0848 8-Bit Microprocessor Compatible A/D Converter with Multiplexer Option - ADC0848BCVX/NOPB - Texas Instruments
Specs
Interface Type Parallel
Package Type PDIP,PLCC
Screening Level Catalog
View Details
7 suppliers
 - ADC0816CJ - Rochester Electronics
Specs
Interface Type Parallel
Package Type DIP; CDIP40
Packing Method Tube; Tube
View Details
4 suppliers
ADC081S101 Single Channel, 0.5 to 1 Msps, 8-Bit A/D Converter - ADC081S101CIMFX/NOPB - Texas Instruments
Specs
Interface Type Serial; SPI; Microwire
Package Type SOT-23,WSON
Screening Level Catalog
View Details
7 suppliers