Texas Instruments ADS8328 2.7V~5.5V, 16 bit 500KSPS Serial ADC w 2-to-1 MUX ADS8328IRSAT

Description
2.7V~5.5V, 16 bit 500KSPS Serial ADC w 2-to-1 MUX 16-QFN -40 to 85
Request a Quote
Description
2.7V~5.5V, 16 bit 500KSPS Serial ADC w 2-to-1 MUX 16-QFN -40 to 85
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The ADS8328 is a 16-bit, 500-kSPS analog-to-digital converter with a 2-to-1 unipolar input multiplexer and SPI/DSP-compatible serial interface, designed for low-power data acquisition applications. It operates from a 2.7-V to 5.5-V analog supply and supports an I/O supply range of 1.65 V to 1.5 × (+VA). The device is available in a 4×4 mm QFN-16 package and is fully specified for operation over the industrial temperature range of -40°C to +85°C. It features a built-in conversion clock, multiple power-down modes, and a software reset function.

Datasheet Summary
Powered by GS/AI

The ADS8328 is a 16-bit, 500-kSPS analog-to-digital converter with a 2-to-1 unipolar input multiplexer and SPI/DSP-compatible serial interface, designed for low-power data acquisition applications. It operates from a 2.7-V to 5.5-V analog supply and supports an I/O supply range of 1.65 V to 1.5 × (+VA). The device is available in a 4×4 mm QFN-16 package and is fully specified for operation over the industrial temperature range of -40°C to +85°C. It features a built-in conversion clock, multiple power-down modes, and a software reset function.

Suppliers

Company
Product
Description
Supplier Links
ADS8328 2.7V~5.5V, 16 bit 500KSPS Serial ADC w 2-to-1 MUX - ADS8328IRSAT - Texas Instruments
Dallas, TX, United States
ADS8328 2.7V~5.5V, 16 bit 500KSPS Serial ADC w 2-to-1 MUX
ADS8328IRSAT
ADS8328 2.7V~5.5V, 16 bit 500KSPS Serial ADC w 2-to-1 MUX ADS8328IRSAT
2.7V~5.5V, 16 bit 500KSPS Serial ADC w 2-to-1 MUX 16-QFN -40 to 85

2.7V~5.5V, 16 bit 500KSPS Serial ADC w 2-to-1 MUX 16-QFN -40 to 85

Buy Now Datasheet
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS8328IRSAT
009388-ADS8328IRSAT
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS8328IRSAT 009388-ADS8328IRSAT
Manufacturer: Texas Instruments Win Source Part Number: 009388-ADS8328IRSAT Packaging: Reel - TR Configuration: S/H-ADC Number of Inputs: 2 Input Type: Differential, Single Ended Number of Bits: 16 Data Interface: SPI Number of A/D Converters: 1 Reference Type: External Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 16-QFN (4x4) Analog Supply Voltage: 5V Digital Supply Voltage: 1.65 V to 5.5 V Sampling Rate: 500k Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 009388-ADS8328IRSAT
Packaging: Reel - TR
Configuration: S/H-ADC
Number of Inputs: 2
Input Type: Differential, Single Ended
Number of Bits: 16
Data Interface: SPI
Number of A/D Converters: 1
Reference Type: External
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-QFN (4x4)
Analog Supply Voltage: 5V
Digital Supply Voltage: 1.65 V to 5.5 V
Sampling Rate: 500k
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Analog to Digital Converters (ADC) - 296-21533-2-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
296-21533-2-ND
Analog to Digital Converters (ADC) 296-21533-2-ND
16 Bit Analog to Digital Converter 2 Input 1 SAR 16-QFN (4x4)

16 Bit Analog to Digital Converter 2 Input 1 SAR 16-QFN (4x4)

Buy Now Datasheet
16-bit 5.5V VQFN Analog-to-Digital Converter IC - 700-ADS8328IRSAT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
16-bit 5.5V VQFN Analog-to-Digital Converter IC
700-ADS8328IRSAT
16-bit 5.5V VQFN Analog-to-Digital Converter IC 700-ADS8328IRSAT
16-Bit 500kSPS Serial ADC, 2 Ch, SPI, 2.7-5.5V, VQFN Product overview: ADS8328IRSAT from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 5.5V, VQFN. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 16-bit, 5.5V, VQFN, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS8328IRSAT can be used for catalog matching and distributor lookup.

16-Bit 500kSPS Serial ADC, 2 Ch, SPI, 2.7-5.5V, VQFN Product overview: ADS8328IRSAT from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 5.5V, VQFN. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 16-bit, 5.5V, VQFN, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS8328IRSAT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - ADS8328IRSAT - Rochester Electronics
Newburyport, MA, United States
ADC, Successive Approximation, 16-Bit, 1 Func, 2 Channel, Serial Access, CMOS, PQCC16

ADC, Successive Approximation, 16-Bit, 1 Func, 2 Channel, Serial Access, CMOS, PQCC16

Supplier's Site Datasheet
Analog to Digital Converters (ADC) - ADS8328IRSAT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog to Digital Converters (ADC)
ADS8328IRSAT
Analog to Digital Converters (ADC) ADS8328IRSAT
16 Bit Analog to Digital Converter 2 Input 1 SAR 16-QFN (4x4)

16 Bit Analog to Digital Converter 2 Input 1 SAR 16-QFN (4x4)

Buy Now Datasheet
Data Acquisition - Analog to Digital Converters (ADC) - ADS8328IRSAT - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Analog to Digital Converters (ADC)
ADS8328IRSAT
Data Acquisition - Analog to Digital Converters (ADC) ADS8328IRSAT
IC ADC 16BIT SAR 16QFN

IC ADC 16BIT SAR 16QFN

Supplier's Site Datasheet
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) - ADS8328IRSAT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
ADS8328IRSAT
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) ADS8328IRSAT
IC ADC 16BIT SAR 16QFN

IC ADC 16BIT SAR 16QFN

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Rochester Electronics Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number ADS8328IRSAT 009388-ADS8328IRSAT 296-21533-2-ND 700-ADS8328IRSAT ADS8328IRSAT ADS8328IRSAT ADS8328IRSAT ADS8328IRSAT
Product Name ADS8328 2.7V~5.5V, 16 bit 500KSPS Serial ADC w 2-to-1 MUX Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS8328IRSAT Analog to Digital Converters (ADC) 16-bit 5.5V VQFN Analog-to-Digital Converter IC Analog to Digital Converters (ADC) Data Acquisition - Analog to Digital Converters (ADC) Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
Interface Type Serial; SPI SPI; SPI SPI; SPI SPI Serial SPI; SPI
Package Type QFN,TSSOP 16-QFN (4x4) 16-VQFN Exposed Pad VQFN VQFN16 16-VQFN Exposed Pad 16-VQFN Exposed Pad
Screening Level Catalog
Resolution 16 bits 16 bits 16 bits 16 bits
INL 2 LSB
Unlock Full Specs
to access all available technical data

Similar Products

ADC108S022 8-Channel, 50 ksps to 200 ksps, 10-Bit A/D Converter - ADC108S022CIMTX/NOPB - Texas Instruments
Specs
Interface Type Serial; SPI; Microwire
Package Type TSSOP
Screening Level Catalog
View Details
8 suppliers
ADS5463-SP 12-Bit 500-MSPS Analog-to-Digital Converter - 5962R0720802VXC - Texas Instruments
Specs
Interface Type Parallel
Package Type CFP
Screening Level Space
View Details
ADC0838-N 8-Bit Serial I/O A/D Converter with Multiplexer Option - ADC0838CCWM/NOPB - Texas Instruments
Specs
Interface Type Serial; Microwire
Package Type PDIP,SOIC
Screening Level Catalog
View Details
6 suppliers
ADC081S021 Single Channel, 50 to 200 ksps, 8-Bit A/D Converter - ADC081S021CISD/NOPB - Texas Instruments
Specs
Interface Type Serial; SPI; Microwire
Package Type SOT-23,WSON
Screening Level Catalog
View Details
7 suppliers