The ADS8328 is a 16-bit, 500-kSPS analog-to-digital converter with a 2-to-1 multiplexer and serial interface, designed for unipolar input applications. It is available in a 16-lead TSSOP package and operates over the industrial temperature range of -40°C to +85°C. The device supports a 2.7-V to 5.5-V analog supply, features a high-speed SPI/DSP-compatible serial interface with SCLK up to 50 MHz, and includes programmable TAG bit output and auto/manual channel select modes. Power-down modes include deep, nap, and auto-nap options to reduce power consumption. Its input range is 0 V to VREF, and it provides 16-bit NMC over temperature with maximum INL of ±2 LSB and DNL of ±1 LSB. The converter includes a built-in conversion clock and software reset capability.
2.7V~5.5V, 16 bit 500KSPS Serial ADC w 2-to-1 MUX 16-TSSOP -40 to 85
| Texas Instruments | |
|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips |
| Product Number | ADS8328IPWG4 |
| Product Name | ADS8328 2.7V~5.5V, 16 bit 500KSPS Serial ADC w 2-to-1 MUX |
| Interface Type | Serial; SPI |
| Package Type | QFN,TSSOP |
| Screening Level | Catalog |
| Resolution | 16 bits |
| INL | 2 LSB |