Texas Instruments ADS8328 2.7V~5.5V, 16 bit 500KSPS Serial ADC w 2-to-1 MUX ADS8328IPW

Description
2.7V~5.5V, 16 bit 500KSPS Serial ADC w 2-to-1 MUX 16-TSSOP -40 to 85
Request a Quote
Description
2.7V~5.5V, 16 bit 500KSPS Serial ADC w 2-to-1 MUX 16-TSSOP -40 to 85
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The ADS8328 is a 16-bit, 500-kSPS analog-to-digital converter with a 2-to-1 multiplexer and unipolar input range, designed for low-power data acquisition applications. It is available in a 16-lead TSSOP package and is fully specified for operation over the industrial temperature range of -40°C to +85°C. The device operates with an analog supply voltage of 2.7 V to 5.5 V and supports a serial interface compatible with SPI/DSP, with SCLK up to 50 MHz. It features built-in conversion clock, programmable TAG bit output, and multiple power-down modes including deep, nap, and auto-nap. The ADC has a typical INL of ±1.5 LSB and DNL of ±0.6 LSB, with maximum offset error of ±1 mV at 5 V.

Datasheet Summary
Powered by GS/AI

The ADS8328 is a 16-bit, 500-kSPS analog-to-digital converter with a 2-to-1 multiplexer and unipolar input range, designed for low-power data acquisition applications. It is available in a 16-lead TSSOP package and is fully specified for operation over the industrial temperature range of -40°C to +85°C. The device operates with an analog supply voltage of 2.7 V to 5.5 V and supports a serial interface compatible with SPI/DSP, with SCLK up to 50 MHz. It features built-in conversion clock, programmable TAG bit output, and multiple power-down modes including deep, nap, and auto-nap. The ADC has a typical INL of ±1.5 LSB and DNL of ±0.6 LSB, with maximum offset error of ±1 mV at 5 V.

Suppliers

Company
Product
Description
Supplier Links
ADS8328 2.7V~5.5V, 16 bit 500KSPS Serial ADC w 2-to-1 MUX - ADS8328IPW - Texas Instruments
Dallas, TX, United States
ADS8328 2.7V~5.5V, 16 bit 500KSPS Serial ADC w 2-to-1 MUX
ADS8328IPW
ADS8328 2.7V~5.5V, 16 bit 500KSPS Serial ADC w 2-to-1 MUX ADS8328IPW
2.7V~5.5V, 16 bit 500KSPS Serial ADC w 2-to-1 MUX 16-TSSOP -40 to 85

2.7V~5.5V, 16 bit 500KSPS Serial ADC w 2-to-1 MUX 16-TSSOP -40 to 85

Buy Now Datasheet
Singapore, Singapore
16-bit 5.5V TSSOP Analog-to-Digital Converter IC
700-ADS8328IPW
16-bit 5.5V TSSOP Analog-to-Digital Converter IC 700-ADS8328IPW
16-Bit 500kSPS SPI ADC, 2-Ch, 2.7-5.5V, TSSOP Product overview: ADS8328IPW from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 5.5V, TSSOP. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 16-bit, 5.5V, TSSOP, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS8328IPW can be used for catalog matching and distributor lookup.

16-Bit 500kSPS SPI ADC, 2-Ch, 2.7-5.5V, TSSOP Product overview: ADS8328IPW from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 5.5V, TSSOP. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 16-bit, 5.5V, TSSOP, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS8328IPW can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Analog to Digital Converters (ADC) - 296-19766-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
296-19766-ND
Analog to Digital Converters (ADC) 296-19766-ND
16 Bit Analog to Digital Converter 2 Input 1 SAR 16-TSSOP

16 Bit Analog to Digital Converter 2 Input 1 SAR 16-TSSOP

Buy Now Datasheet
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS8328IPW
009387-ADS8328IPW
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS8328IPW 009387-ADS8328IPW
Manufacturer: Texas Instruments Win Source Part Number: 009387-ADS8328IPW Packaging: Tube/Rail Configuration: S/H-ADC Number of Inputs: 2 Input Type: Differential, Single Ended Number of Bits: 16 Data Interface: SPI Number of A/D Converters: 1 Reference Type: External Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 16-TSSOP Analog Supply Voltage: 5V Digital Supply Voltage: 1.65 V to 5.5 V Sampling Rate: 500k Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 009387-ADS8328IPW
Packaging: Tube/Rail
Configuration: S/H-ADC
Number of Inputs: 2
Input Type: Differential, Single Ended
Number of Bits: 16
Data Interface: SPI
Number of A/D Converters: 1
Reference Type: External
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-TSSOP
Analog Supply Voltage: 5V
Digital Supply Voltage: 1.65 V to 5.5 V
Sampling Rate: 500k
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
 - ADS8328IPW - Rochester Electronics
Newburyport, MA, United States
ADC, Successive Approximation, 16-Bit, 1 Func, 2 Channel, Serial Access, CMOS, PDSO16

ADC, Successive Approximation, 16-Bit, 1 Func, 2 Channel, Serial Access, CMOS, PDSO16

Supplier's Site Datasheet
Data Acquisition - Analog to Digital Converters (ADC) - ADS8328IPW - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Analog to Digital Converters (ADC)
ADS8328IPW
Data Acquisition - Analog to Digital Converters (ADC) ADS8328IPW
IC ADC 16BIT SAR 16TSSOP

IC ADC 16BIT SAR 16TSSOP

Supplier's Site Datasheet
Analog to Digital Converters (ADC) - ADS8328IPW - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog to Digital Converters (ADC)
ADS8328IPW
Analog to Digital Converters (ADC) ADS8328IPW
16 Bit Analog to Digital Converter 2 Input 1 SAR 16-TSSOP

16 Bit Analog to Digital Converter 2 Input 1 SAR 16-TSSOP

Buy Now
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) - ADS8328IPW - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
ADS8328IPW
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) ADS8328IPW
IC ADC 16BIT SAR 16TSSOP

IC ADC 16BIT SAR 16TSSOP

Supplier's Site

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Rochester Electronics Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number ADS8328IPW 700-ADS8328IPW 296-19766-ND 009387-ADS8328IPW ADS8328IPW ADS8328IPW ADS8328IPW ADS8328IPW
Product Name ADS8328 2.7V~5.5V, 16 bit 500KSPS Serial ADC w 2-to-1 MUX 16-bit 5.5V TSSOP Analog-to-Digital Converter IC Analog to Digital Converters (ADC) Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS8328IPW Data Acquisition - Analog to Digital Converters (ADC) Analog to Digital Converters (ADC) Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
Interface Type Serial; SPI SPI SPI; SPI SPI; SPI Serial SPI; SPI
Package Type QFN,TSSOP TSSOP TSSOP; "16-TSSOP (0.173"", 4.40mm Width)" SOP; SSOP; TSSOP; 16-TSSOP SOP; SSOP; TSSOP16 SOP; SSOP; TSSOP; 16-TSSOP (0.173\", 4.40mm Width) 16-TSSOP (0.173\", 4.40mm Width)
Screening Level Catalog
Resolution 16 bits 16 bits 16 bits 16 bits
INL 2 LSB
Unlock Full Specs
to access all available technical data

Similar Products

ADC104S021 4 Channel, 50 ksps to 200 ksps, 10-Bit A/D Converter - ADC104S021CIMM/NOPB - Texas Instruments
Specs
Interface Type Serial; SPI; Microwire
Package Type VSSOP
Screening Level Catalog
View Details
8 suppliers
ADC0848 8-Bit Microprocessor Compatible A/D Converter with Multiplexer Option - ADC0848CCN - Texas Instruments
Specs
Interface Type Parallel
Package Type PDIP,PLCC
Screening Level Catalog
View Details
4 suppliers
ADC10D1500 Low Power, 10-Bit, Dual 1.5 GSPS or Single 3.0 GSPS ADC - ADC10D1500CIUT/NOPB - Texas Instruments
Specs
Interface Type Serial; Parallel; SPI
Package Type BGA
Screening Level Catalog
View Details
7 suppliers
8-bit DIP Analog-to-Digital Converter IC - 700-ADC0834BCN - ERSAELECTRONICS PTE. LTD.
Specs
Package Type PDIP
Resolution 8 bits
Dissipation 800 milliwatts
View Details
2 suppliers