Texas Instruments ADS8327 2.7V~5.5V, 16 Bit 500KSPS Serial ADC ADS8327IBRSATG4

Description
2.7V~5.5V, 16 Bit 500KSPS Serial ADC 16-QFN -40 to 85
Request a Quote Datasheet
Description
2.7V~5.5V, 16 Bit 500KSPS Serial ADC 16-QFN -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ADS8327 2.7V~5.5V, 16 Bit 500KSPS Serial ADC - ADS8327IBRSATG4 - Texas Instruments
Dallas, TX, United States
ADS8327 2.7V~5.5V, 16 Bit 500KSPS Serial ADC
ADS8327IBRSATG4
ADS8327 2.7V~5.5V, 16 Bit 500KSPS Serial ADC ADS8327IBRSATG4
2.7V~5.5V, 16 Bit 500KSPS Serial ADC 16-QFN -40 to 85

2.7V~5.5V, 16 Bit 500KSPS Serial ADC 16-QFN -40 to 85

Buy Now Datasheet
16-bit 5.5V VQFN Analog-to-Digital Converter IC - 700-ADS8327IBRSATG4 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
16-bit 5.5V VQFN Analog-to-Digital Converter IC
700-ADS8327IBRSATG4
16-bit 5.5V VQFN Analog-to-Digital Converter IC 700-ADS8327IBRSATG4
16-Bit 500KSPS SPI ADC, 2.7-5.5V, 91dB SNR, VQFN Product overview: ADS8327IBRSATG4 from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 5.5V, VQFN. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 16-bit, 5.5V, VQFN, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS8327IBRSATG4 can be used for catalog matching and distributor lookup.

16-Bit 500KSPS SPI ADC, 2.7-5.5V, 91dB SNR, VQFN Product overview: ADS8327IBRSATG4 from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 5.5V, VQFN. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 16-bit, 5.5V, VQFN, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS8327IBRSATG4 can be used for catalog matching and distributor lookup.

Supplier's Site
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS8327IBRSATG4
1015745-ADS8327IBRSATG4
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS8327IBRSATG4 1015745-ADS8327IBRSATG4
Manufacturer: Texas Instruments Win Source Part Number: 1015745-ADS8327IBRSA TG4 Packaging: Reel - TR Configuration: S/H-ADC Number of Inputs: 1 Input Type: Differential, Single Ended Number of Bits: 16 Data Interface: SPI Number of A/D Converters: 1 Reference Type: External Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 16-QFN (4x4) Analog Supply Voltage: 5V Digital Supply Voltage: 1.65 V to 5.5 V Sampling Rate: 500k Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1015745-ADS8327IBRSATG4
Packaging: Reel - TR
Configuration: S/H-ADC
Number of Inputs: 1
Input Type: Differential, Single Ended
Number of Bits: 16
Data Interface: SPI
Number of A/D Converters: 1
Reference Type: External
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-QFN (4x4)
Analog Supply Voltage: 5V
Digital Supply Voltage: 1.65 V to 5.5 V
Sampling Rate: 500k
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number ADS8327IBRSATG4 700-ADS8327IBRSATG4 1015745-ADS8327IBRSATG4
Product Name ADS8327 2.7V~5.5V, 16 Bit 500KSPS Serial ADC 16-bit 5.5V VQFN Analog-to-Digital Converter IC Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS8327IBRSATG4
Interface Type Serial; SPI SPI SPI; SPI
Package Type QFN,TSSOP VQFN 16-QFN (4x4)
Screening Level Catalog
Resolution 16 bits 16 bits
INL 2 LSB
Unlock Full Specs
to access all available technical data

Similar Products

ADC08100 8-Bit, 20 Msps to 100 Msps, 1.3 mW/Msps A/D Converter - ADC08100CIMTC - Texas Instruments
Specs
Interface Type Parallel
Package Type TSSOP
Screening Level Catalog
View Details
5 suppliers
Analog to Digital Converters (ADC) - ADC084S021CIMM/J7001218 - Quarktwin Technology Ltd.
Specs
Interface Type Serial
Package Type SOP; 10-TFSOP, 10-MSOP (0.118\", 3.00mm Width)
Packing Method Bulk; Bulk
View Details
2 suppliers
ADC101S051 Single  Channel, 200 to 500 ksps, 10-Bit A/D Converter - ADC101S051CISDX/NOPB - Texas Instruments
Specs
Interface Type Serial; SPI; Microwire
Package Type SOT-23,WSON
Screening Level Catalog
View Details
3 suppliers
ADC081S021 Single Channel, 50 to 200 ksps, 8-Bit A/D Converter - ADC081S021CISD/NOPB - Texas Instruments
Specs
Interface Type Serial; SPI; Microwire
Package Type SOT-23,WSON
Screening Level Catalog
View Details
7 suppliers