16-Bit, Pseudo Diff Input, 250kSPS Serial Out, 2.7V to 5.5V Micro Power Sampling ADC 8-VSSOP -40 to 85
| Texas Instruments | |
|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips |
| Product Number | ADS8326IDGKRG4 |
| Product Name | ADS8326 16-Bit, Pseudo Diff Input, 250kSPS Serial Out, 2.7V to 5.5V Micro Power Sampling ADC |
| Interface Type | Serial; SPI |
| Package Type | SON,VSSOP |
| Screening Level | Catalog |
| Resolution | 16 bits |
| INL | 1.5 LSB |