16-Bit, 100kSPS Serial Out, 2.7V to 5.5V Micro Power Sampling ADC 8-SON -40 to 85
ADC, Successive Approximation, 16-Bit, 1 Func, 1 Channel, Serial Access, CMOS, PDSO8
Manufacturer: Texas Instruments
Win Source Part Number: 009376-ADS8325IBDRBT
Packaging: Reel - TR
Configuration: S/H-ADC
Number of Inputs: 1
Input Type: Pseudo-Differential,
Number of Bits: 16
Data Interface: SPI
Number of A/D Converters: 1
Reference Type: External
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-SON (3x3)
Analog Supply Voltage: 2.7 V to 3.6 V, 5V
Digital Supply Voltage: 2.7 V to 3.6 V, 5V
Sampling Rate: 100k
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited
16-Bit 100kSPS ADC, SPI, 2.7-5.5V, 91dB SNR, SON Product overview: ADS8325IBDRBT from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 5.5V. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 16-bit, 5.5V, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS8325IBDRBT can be used for catalog matching and distributor lookup.
16 Bit Analog to Digital Converter 1 Input 1 SAR 8-SON (3x3)
16 Bit Analog to Digital Converter 1 Input 1 SAR 8-SON (3x3)
IC ADC 16BIT SAR 8SON
IC ADC 16BIT SAR 8SON
| Texas Instruments | Rochester Electronics | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | ADS8325IBDRBT | ADS8325IBDRBT | 009376-ADS8325IBDRBT | 700-ADS8325IBDRBT | 296-15722-2-ND | ADS8325IBDRBT | ADS8325IBDRBT | ADS8325IBDRBT |
| Product Name | ADS8325 16-Bit, 100kSPS Serial Out, 2.7V to 5.5V Micro Power Sampling ADC | Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS8325IBDRBT | 16-bit 5.5V Analog-to-Digital Converter IC | Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | Data Acquisition - Analog to Digital Converters (ADC) | |
| Interface Type | Serial; SPI | Serial | SPI; SPI | SPI, Serial | SPI; SPI | SPI; SPI | ||
| Package Type | SON,VSSOP | VSON8 | 8-SON (3x3) | SON | 8-VDFN Exposed Pad | 8-VDFN Exposed Pad | 8-VDFN Exposed Pad | |
| Screening Level | Catalog | |||||||
| Resolution | 16 bits | 16 bits | 16 bits | 16 bits | ||||
| INL | 4 LSB |