Texas Instruments ADS8324 14-Bit 50 kSPS ADC Ser. Out, 1.8V Operation ADS8324EB/2K5

Description
14-Bit 50 kSPS ADC Ser. Out, 1.8V Operation 8-VSSOP -40 to 85
Request a Quote
Description
14-Bit 50 kSPS ADC Ser. Out, 1.8V Operation 8-VSSOP -40 to 85
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The ADS8324EB/2K5 is a 14-bit analog-to-digital converter (ADC) designed for low-power applications, operating at a supply voltage of 1.8V. It supports a maximum sampling rate of 50 kSPS and features a differential input with a bipolar input range. The device is optimized for micro power consumption, dissipating only 2.5 mW at 1.8V and 5.0 mW at 2.7V, with a power-down mode that reduces current draw to a maximum of 3 OºA. This ADC utilizes a synchronous serial interface (SPI/SSI compatible) for data communication and is housed in an MSOP-8 package, making it suitable for compact designs. The reference voltage can be set between 500 mV and VCC/2, allowing flexibility in various applications. The ADS8324 is particularly well-suited for battery-operated systems, remote data acquisition, industrial controls, and robotics, where low power and high performance are critical.

Datasheet Summary
Powered by GS/AI

The ADS8324EB/2K5 is a 14-bit analog-to-digital converter (ADC) designed for low-power applications, operating at a supply voltage of 1.8V. It supports a maximum sampling rate of 50 kSPS and features a differential input with a bipolar input range. The device is optimized for micro power consumption, dissipating only 2.5 mW at 1.8V and 5.0 mW at 2.7V, with a power-down mode that reduces current draw to a maximum of 3 OºA. This ADC utilizes a synchronous serial interface (SPI/SSI compatible) for data communication and is housed in an MSOP-8 package, making it suitable for compact designs. The reference voltage can be set between 500 mV and VCC/2, allowing flexibility in various applications. The ADS8324 is particularly well-suited for battery-operated systems, remote data acquisition, industrial controls, and robotics, where low power and high performance are critical.

Suppliers

Company
Product
Description
Supplier Links
ADS8324 14-Bit 50 kSPS ADC Ser. Out, 1.8V Operation - ADS8324EB/2K5 - Texas Instruments
Dallas, TX, United States
ADS8324 14-Bit 50 kSPS ADC Ser. Out, 1.8V Operation
ADS8324EB/2K5
ADS8324 14-Bit 50 kSPS ADC Ser. Out, 1.8V Operation ADS8324EB/2K5
14-Bit 50 kSPS ADC Ser. Out, 1.8V Operation 8-VSSOP -40 to 85

14-Bit 50 kSPS ADC Ser. Out, 1.8V Operation 8-VSSOP -40 to 85

Buy Now Datasheet
Analog to Digital Converters (ADC) - ADS8324EB/2K5-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
ADS8324EB/2K5-ND
Analog to Digital Converters (ADC) ADS8324EB/2K5-ND
14 Bit Analog to Digital Converter 1 Input 1 SAR 8-VSSOP

14 Bit Analog to Digital Converter 1 Input 1 SAR 8-VSSOP

Buy Now Datasheet
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS8324EB/2K5
768156-ADS8324EB/2K5
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS8324EB/2K5 768156-ADS8324EB/2K5
Manufacturer: Texas Instruments Win Source Part Number: 768156-ADS8324EB/2K5 Series: microPOWER Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Configuration: S/H-ADC Number of Inputs: 1 Operating Supply Voltage: 1.8 V ~ 3.6 V Input Type: Differential, Single Ended Architecture: SAR Data Interface: SPI Reference Type: External Voltage - Supply, Digital: 1.8 V ~ 3.6 V Resolution: 14 Number of Converters: 1 Family Name: ADS8324 Categories: Integrated Circuits (ICs) Sampling Rate: 50k Manufacturer Package: 8-VSSOP Alternative Parts (Cross-Reference): LTC1287CCN8; LTC1287CIN; LTC1287BCN8; Introduction Date: September 29, 2005 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2030 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 768156-ADS8324EB/2K5
Series: microPOWER
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C
Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Configuration: S/H-ADC
Number of Inputs: 1
Operating Supply Voltage: 1.8 V ~ 3.6 V
Input Type: Differential, Single Ended
Architecture: SAR
Data Interface: SPI
Reference Type: External
Voltage - Supply, Digital: 1.8 V ~ 3.6 V
Resolution: 14
Number of Converters: 1
Family Name: ADS8324
Categories: Integrated Circuits (ICs)
Sampling Rate: 50k
Manufacturer Package: 8-VSSOP
Alternative Parts (Cross-Reference): LTC1287CCN8; LTC1287CIN; LTC1287BCN8;
Introduction Date: September 29, 2005
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2030
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
1.8V 3.6V MSOP Analog-to-Digital Converter IC - 700-ADS8324EB/2K5 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1.8V 3.6V MSOP Analog-to-Digital Converter IC
700-ADS8324EB/2K5
1.8V 3.6V MSOP Analog-to-Digital Converter IC 700-ADS8324EB/2K5
14-Bit 50kS/s ADC, SPI, 1.8V-3.6V, MSOP Product overview: ADS8324EB/2K5 from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.8V, 3.6V, MSOP. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 1.8V, 3.6V, MSOP, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS8324EB/2K5 can be used for catalog matching and distributor lookup.

14-Bit 50kS/s ADC, SPI, 1.8V-3.6V, MSOP Product overview: ADS8324EB/2K5 from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.8V, 3.6V, MSOP. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 1.8V, 3.6V, MSOP, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS8324EB/2K5 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Analog to Digital Converters (ADC) - ADS8324EB/2K5 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog to Digital Converters (ADC)
ADS8324EB/2K5
Analog to Digital Converters (ADC) ADS8324EB/2K5
14 Bit Analog to Digital Converter 1 Input 1 SAR 8-VSSOP

14 Bit Analog to Digital Converter 1 Input 1 SAR 8-VSSOP

Buy Now
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) - ADS8324EB/2K5 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
ADS8324EB/2K5
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) ADS8324EB/2K5
IC ADC 14BIT SAR 8VSSOP

IC ADC 14BIT SAR 8VSSOP

Supplier's Site
Data Acquisition - Analog to Digital Converters (ADC) - ADS8324EB/2K5 - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Analog to Digital Converters (ADC)
ADS8324EB/2K5
Data Acquisition - Analog to Digital Converters (ADC) ADS8324EB/2K5
IC ADC 14BIT SAR 8VSSOP

IC ADC 14BIT SAR 8VSSOP

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number ADS8324EB/2K5 ADS8324EB/2K5-ND 768156-ADS8324EB/2K5 700-ADS8324EB/2K5 ADS8324EB/2K5 ADS8324EB/2K5 ADS8324EB/2K5
Product Name ADS8324 14-Bit 50 kSPS ADC Ser. Out, 1.8V Operation Analog to Digital Converters (ADC) Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS8324EB/2K5 1.8V 3.6V MSOP Analog-to-Digital Converter IC Analog to Digital Converters (ADC) Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) Data Acquisition - Analog to Digital Converters (ADC)
Interface Type Serial; SPI SPI; SPI SPI; SPI SPI, Serial SPI; SPI
Package Type VSSOP TSSOP; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" SSOP MSOP SOP; SSOP; TSSOP; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width) 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width)
Screening Level Catalog
Resolution 14 bits 14 bits 14 bits 14 bits
INL 2 LSB
Unlock Full Specs
to access all available technical data

Similar Products

ADC08351 8-bit, 42 MSPS, 40 mW A/D Converter - ADC08351CIMTCX/NOPB - Texas Instruments
Specs
Package Type TSSOP,WQFN
Screening Level Catalog
Resolution 8 bits
View Details
8 suppliers
8-bit 8BIT Analog-to-Digital Converter IC - 700-ADC08831IMMX - ERSAELECTRONICS PTE. LTD.
Specs
Interface Type SPI, DSP
Package Type Reel - TR
Packing Method Reel - TR
View Details
2 suppliers
ADC084S101 4 Channel, 500 ksps to 1 Msps, 8-Bit A/D Converter - ADC084S101CIMMX/NOPB - Texas Instruments
Specs
Interface Type Serial; SPI; Microwire
Package Type VSSOP
Screening Level Catalog
View Details
7 suppliers
ADC0838-N 8-Bit Serial I/O A/D Converter with Multiplexer Option - ADC0838CCWMX/NOPB - Texas Instruments
Specs
Interface Type Serial; Microwire
Package Type PDIP,SOIC
Screening Level Catalog
View Details
7 suppliers