The ADS8321EB is a 16-bit, high-speed, micropower sampling analog-to-digital converter with a differential input and serial SPI/SSI interface, designed for battery-operated and remote data acquisition systems. It operates from a 4.75V to 5.25V supply, consumes 1mW at 10kHz sampling, and includes a power-down mode with maximum 3µA current. The device features a 100kHz throughput rate, 15-bit no-missing-codes performance, and ±0.012% integral nonlinearity. It is housed in an MSOP-8 (VSSOP) package with a specified temperature range of -40°C to +85°C.
16-Bit, High Speed, MicroPower Sampling Analog-to-Digital Converter 8-VSSOP -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 768155-ADS8321EB/250
Series: microPOWER
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C
Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Configuration: S/H-ADC
Number of Inputs: 1
Operating Supply Voltage: 5V
Input Type: Differential, Pseudo-Differential,
Architecture: SAR
Data Interface: SPI
Reference Type: External
Voltage - Supply, Digital: 5V
Resolution: 16
Number of Converters: 1
Family Name: ADS8321
Categories: Integrated Circuits (ICs)
Sampling Rate: 100k
Manufacturer Package: 8-VSSOP
Alternative Parts (Cross-Reference): AD7893AR-10REEL7; LTC1609ACSW#TR; AD977ABNZ;
Introduction Date: March 07, 2005
ECCN: EAR99
Country of Origin: China, Malaysia
Estimated EOL Date: 2030
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited
16-Bit 100kS/s SPI ADC, 87dB SNR, 8LSB INL, MSOP Product overview: ADS8321EB/250G4 from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, MSOP. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 16-bit, MSOP, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS8321EB/250G4 can be used for catalog matching and distributor lookup.
16 Bit Analog to Digital Converter 1 Input 1 SAR 8-VSSOP
16 Bit Analog to Digital Converter 1 Input 1 SAR 8-VSSOP
IC ADC 16BIT SAR 8VSSOP
IC ADC 16BIT SAR 8VSSOP
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | ADS8321EB/250G4 | 768155-ADS8321EB/250G4 | 700-ADS8321EB/250G4 | ADS8321EB/250G4-ND | ADS8321EB/250G4 | ADS8321EB/250G4 | ADS8321EB/250G4 |
| Product Name | ADS8321 16-Bit, High Speed, MicroPower Sampling Analog-to-Digital Converter | Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS8321EB/250G4 | 16-bit MSOP Analog-to-Digital Converter IC | Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | Data Acquisition - Analog to Digital Converters (ADC) | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) |
| Interface Type | Serial; SPI | SPI; SPI | SPI, Serial | SPI; SPI | SPI; SPI | ||
| Package Type | VSSOP | SSOP | MSOP | TSSOP; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" | SOP; SSOP; TSSOP; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width) | 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width) | |
| Screening Level | Catalog | ||||||
| Resolution | 16 bits | 16 bits | 16 bits | 16 bits | |||
| INL | 0.8000 LSB |