The ADS8321EB/250 is a 16-bit analog-to-digital converter (ADC) designed for high-speed and low-power applications. It operates within a supply voltage range of 4.75V to 5.25V and features a maximum sampling rate of 100kHz. The device is optimized for micro power consumption, drawing only 4.5mW at 100kHz and as low as 1mW at 10kHz, with a power-down mode that limits current to a maximum of 3µA. This ADC supports a bipolar input range and includes a differential input configuration. It utilizes a synchronous serial interface compatible with SPI/SSI protocols, making it suitable for integration into various digital systems. The reference voltage can be set between 500mV and VCC/2, providing flexibility for different applications. The ADS8321EB/250 is packaged in an MSOP-8 format and is pin-compatible with other Texas Instruments ADCs, such as the ADS7816 and ADS7822. Its low power requirements and compact size make it ideal for battery-operated devices, remote data acquisition, industrial controls, robotics, and vibration analysis applications.
16-Bit, High Speed, MicroPower Sampling Analog-to-Digital Converter 8-VSSOP -40 to 85
16-Bit 100KS/s SPI ADC, 87dB SNR, VSSOP Product overview: ADS8321EB/250 from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 16-bit, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS8321EB/250 can be used for catalog matching and distributor lookup.
ADC, Successive Approximation, 16-Bit, 1 Func, 1 Channel, Serial Access, CMOS, PDSO8
ADC, Successive Approximation, 16-Bit, 1 Func, 1 Channel, Serial Access, CMOS, PDSO8
16 Bit Analog to Digital Converter 1 Input 1 SAR 8-VSSOP
16 Bit Analog to Digital Converter 1 Input 1 SAR 8-VSSOP
16 Bit Analog to Digital Converter 1 Input 1 SAR 8-VSSOP
Manufacturer: Texas Instruments
Win Source Part Number: 142358-ADS8321EB/250
Packaging: Reel - TR
Configuration: S/H-ADC
Number of Inputs: 1
Input Type: Differential, Pseudo-Differential,
Number of Bits: 16
Data Interface: SPI
Number of A/D Converters: 1
Reference Type: External
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-VSSOP
Analog Supply Voltage: 5V
Digital Supply Voltage: 5V
Sampling Rate: 100k
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited
16 Bit Analog to Digital Converter 1 Input 1 SAR 8-VSSOP
IC ADC 16BIT SAR 8VSSOP
IC ADC 16BIT SAR 8VSSOP
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | DigiKey | DigiKey | DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | ADS8321EB/250 | 700-ADS8321EB/250 | ADS8321EB/250 | ADS8321EBTR-ND | ADS8321EBCT-ND | ADS8321EBDKR-ND | 142358-ADS8321EB/250 | ADS8321EB/250 | ADS8321EB/250 | ADS8321EB/250 |
| Product Name | ADS8321 16-Bit, High Speed, MicroPower Sampling Analog-to-Digital Converter | 16-bit Analog-to-Digital Converter IC | Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS8321EB/250 | Analog to Digital Converters (ADC) | Data Acquisition - Analog to Digital Converters (ADC) | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | |
| Interface Type | Serial; SPI | SPI, Serial | Serial | SPI; SPI | SPI; SPI | SPI; SPI | SPI; SPI | SPI; SPI | ||
| Package Type | VSSOP | VSSOP | SOP; SSOP; VSSOP8 | TSSOP; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" | TSSOP; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" | TSSOP; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" | SOP; SSOP; 8-VSSOP | SOP; SSOP; TSSOP; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width) | 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width) | |
| Screening Level | Catalog | |||||||||
| Resolution | 16 bits | 16 bits | 16 bits | 16 bits | 16 bits | 16 bits | ||||
| INL | 0.8000 LSB |