Texas Instruments ADS8320-HT High Temperature 16-Bit, High-Speed, 2.7V to 5V Micro Power Sampling Analog-to-Digital Converter. ADS8320SHKQ

Description
High Temperature 16-Bit, High-Speed, 2.7V to 5V Micro Power Sampling Analog-to-Digital Converter. 8-CFP -55 to 210
Request a Quote Datasheet
Description
High Temperature 16-Bit, High-Speed, 2.7V to 5V Micro Power Sampling Analog-to-Digital Converter. 8-CFP -55 to 210
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ADS8320-HT High Temperature 16-Bit, High-Speed, 2.7V to 5V Micro Power Sampling Analog-to-Digital Converter. - ADS8320SHKQ - Texas Instruments
Dallas, TX, United States
ADS8320-HT High Temperature 16-Bit, High-Speed, 2.7V to 5V Micro Power Sampling Analog-to-Digital Converter.
ADS8320SHKQ
ADS8320-HT High Temperature 16-Bit, High-Speed, 2.7V to 5V Micro Power Sampling Analog-to-Digital Converter. ADS8320SHKQ
High Temperature 16-Bit, High-Speed, 2.7V to 5V Micro Power Sampling Analog-to-Digital Converter. 8-CFP -55 to 210

High Temperature 16-Bit, High-Speed, 2.7V to 5V Micro Power Sampling Analog-to-Digital Converter. 8-CFP -55 to 210

Buy Now Datasheet
16-bit 5V Analog-to-Digital Converter IC - 700-ADS8320SHKQ - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
16-bit 5V Analog-to-Digital Converter IC
700-ADS8320SHKQ
16-bit 5V Analog-to-Digital Converter IC 700-ADS8320SHKQ
16-bit 100kS/s SPI ADC, 2.7-5V, 88dB SNR, 210°C Product overview: ADS8320SHKQ from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 5V. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 16-bit, 5V, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS8320SHKQ can be used for catalog matching and distributor lookup.

16-bit 100kS/s SPI ADC, 2.7-5V, 88dB SNR, 210°C Product overview: ADS8320SHKQ from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 5V. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 16-bit, 5V, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS8320SHKQ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Analog to Digital Converters (ADC) - 296-43532-5-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
296-43532-5-ND
Analog to Digital Converters (ADC) 296-43532-5-ND
16 Bit Analog to Digital Converter 1 Input 1 SAR 8-CFP

16 Bit Analog to Digital Converter 1 Input 1 SAR 8-CFP

Buy Now Datasheet
Analog to Digital Converters (ADC) - ADS8320SHKQ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog to Digital Converters (ADC)
ADS8320SHKQ
Analog to Digital Converters (ADC) ADS8320SHKQ
16 Bit Analog to Digital Converter 1 Input 1 SAR 8-CFP

16 Bit Analog to Digital Converter 1 Input 1 SAR 8-CFP

Buy Now
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) - ADS8320SHKQ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
ADS8320SHKQ
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) ADS8320SHKQ
IC ADC 16BIT SAR 8CFP

IC ADC 16BIT SAR 8CFP

Supplier's Site

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number ADS8320SHKQ 700-ADS8320SHKQ 296-43532-5-ND ADS8320SHKQ ADS8320SHKQ
Product Name ADS8320-HT High Temperature 16-Bit, High-Speed, 2.7V to 5V Micro Power Sampling Analog-to-Digital Converter. 16-bit 5V Analog-to-Digital Converter IC Analog to Digital Converters (ADC) Analog to Digital Converters (ADC) Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
Interface Type Serial; SPI SPI SPI; SPI
Package Type CFP,XCEPT "8-CSOIC (0.220"", 5.65mm Width)" SOIC; 8-CSOIC (0.220\", 5.65mm Width) 8-CSOIC (0.220\", 5.65mm Width)
Screening Level High Temp
Resolution 16 bits 16 bits 16 bits 16 bits
INL 2.1 LSB
Unlock Full Specs
to access all available technical data

Similar Products

ADC0834-N 8-Bit Serial I/O A/D Converter with Multiplexer Option - ADC0834CCWM/NOPB - Texas Instruments
Specs
Interface Type Serial; Microwire
Package Type PDIP,SOIC
Screening Level Catalog
View Details
6 suppliers
TLV1548M LOW-VOLTAGE 10-BIT ANALOG-TO-DIGITAL CONVERTER WITH SERIAL CONTROL & 8 INPUTS - 5962-9853801Q2A - Texas Instruments
Specs
Interface Type Serial; SPI
Package Type CDIP,LCCC
Screening Level Military
View Details
ADC102S021 2 Channel, 50 ksps to 200 ksps, 10-Bit A/D Converter - ADC102S021CIMMX/NOPB - Texas Instruments
Specs
Interface Type Serial; SPI; Microwire
Package Type VSSOP
Screening Level Catalog
View Details
7 suppliers
ADC10040-Q1 10-Bit, 40 MSPS, 3V, 55.5 mW A/D Converter - ADC10040QCIMT/NOPB - Texas Instruments
Specs
Package Type TSSOP
Screening Level Automotive
Resolution 10 bits
View Details
4 suppliers