The ADS8320SHKJ is a 16-bit, high-speed, micropower sampling analog-to-digital converter designed for extreme temperature applications, operating from a 2.7-V to 5.25-V supply. It consumes 3.8 mW at 100 kHz and 2.7 V, and enters a 6 µA maximum power-down mode. The device features a serial SPI/SSI interface, differential inputs, and supports a reference voltage range of 500 mV to VCC. It is housed in an 8-pin ceramic flat pack (CFP) package, with an operating temperature range of -55°C to 210°C. The part is pin-compatible with the ADS7816 and ADS7822.
High Temperature 16-Bit, High-Speed, 2.7V to 5V Micro Power Sampling Analog-to-Digital Converter. 8-CFP -55 to 210
16-Bit 100kS/s SPI ADC, Differential, 2V-5.25V, 83dB SNR, 210°C Product overview: ADS8320SHKJ from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 2V, 5.25V. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 16-bit, 2V, 5.25V, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS8320SHKJ can be used for catalog matching and distributor lookup.
Win Source Part Number: 1020089-ADS8320SHKJ
Category: Integrated Circuits (ICs)>Data Acquisition - Analog to Digital Converters (ADC)
Series: microPOWER™
Package: Tube
Standard Package: 1
Mounting: SMD (SMT)
Configuration: S/H-ADC
Number of Inputs: 1
Input Type: Pseudo-Differential,
Architecture: SAR
Number of Bits: 16
Sampling Rate (Per Second): 100k
Data Interface: SPI
Number of A/D Converters: 1
Reference Type: External
Voltage - Supply, Analog: 5V
Voltage - Supply, Digital: 5V
Package / Case: 8-CFlatPack
Supplier Device Package: 8-CFP
Temperature Range - Operating: -55°C ~ 210°C
ECCN: 3A001A2A
Fake Threat In the Open Market: 54 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: TEXTISADS8320SHKJ,-A
Base Product Number: ADS8320
RoHS Status: RoHS non-compliant
16 Bit Analog to Digital Converter 1 Input 1 SAR 8-CFP
IC ADC 16BIT SAR 8CFP
IC ADC 16BIT SAR 8CFP
16 Bit Analog to Digital Converter 1 Input 1 SAR 8-CFP
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | ADS8320SHKJ | 700-ADS8320SHKJ | 1020089-ADS8320SHKJ | 296-28276-5-ND | ADS8320SHKJ | ADS8320SHKJ | ADS8320SHKJ |
| Product Name | ADS8320-HT High Temperature 16-Bit, High-Speed, 2.7V to 5V Micro Power Sampling Analog-to-Digital Converter. | 16-bit 2V 5.25V Analog-to-Digital Converter IC | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | Data Acquisition - Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) |
| Interface Type | Serial; SPI | SPI | SPI; SPI | SPI; SPI | SPI; SPI | ||
| Package Type | CFP,XCEPT | 8-CFlatPack | 8-CFlatPack | 8-CFlatPack | |||
| Screening Level | High Temp | ||||||
| Resolution | 16 bits | 16 bits | 16 bits | 16 bits | |||
| INL | 2.1 LSB |