The ADS8317IDRBT is a 16-bit, sampling analog-to-digital converter with a differential input, specified for a supply voltage range of 2.7V to 5.5V. It offers a maximum throughput rate of 250 kSPS and operates with low power consumption, drawing 4 mW at 2.7V and 200 kHz. The device features no missing codes over its full supply range, with typical integral nonlinearity error of ±1.5 LSB and differential nonlinearity error of +0.7 LSB max. It includes a synchronous SPI/SSI-compatible serial interface and is housed in an 8-pin SON package with dimensions matching a 3x3 mm QFN. Operating temperature ranges from -40°C to +85°C, and the package is designed for surface-mount assembly with a moisture sensitivity level of 2 at 260°C peak reflow temperature.
16-Bit, Pseudo Bipolar, Fully Diff Input, 250kSPS Serial Out, 2.7V to 5.5V Micro Power Sampling ADC 8-SON -40 to 85
16-Bit 250kSPS ADC, Diff Input, SPI, 2.7-5.5V, 8-SON Product overview: ADS8317IDRBT from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 5.5V. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 16-bit, 5.5V, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS8317IDRBT can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 768148-ADS8317IDRBT
Series: microPOWER
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C
Package: 8-VDFN Exposed Pad
Configuration: S/H-ADC
Number of Inputs: 1
Operating Supply Voltage: 2.7 V ~ 3.6 V, 5V
Input Type: Differential
Architecture: SAR
Data Interface: SPI
Reference Type: External
Voltage - Supply, Digital: 2.7 V ~ 3.6 V, 5V
Resolution: 16
Number of Converters: 1
Family Name: ADS8317
Categories: Integrated Circuits (ICs)
Sampling Rate: 250k
Manufacturer Package: 8-SON (3x3)
Alternative Parts (Cross-Reference): AD7894BR-10; AD7853ARSZ; AD7947BCP;
Introduction Date: May 01, 2008
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2030
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited
16 Bit Analog to Digital Converter 1 Input 1 SAR 8-SON (3x3)
ADS8317 16-Bit, Pseudo-Bipolar, Fully Diff Input, 250kSPS Serial Out, 2.7V-to-5.5V Micropower Sampling ADC
IC ADC 16BIT SAR 8SON
IC ADC 16BIT SAR 8SON
16 Bit Analog to Digital Converter 1 Input 1 SAR 8-SON (3x3)
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Rochester Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | ADS8317IDRBT | 700-ADS8317IDRBT | 768148-ADS8317IDRBT | 296-25256-2-ND | ADS8317IDRBT | ADS8317IDRBT | ADS8317IDRBT | ADS8317IDRBT |
| Product Name | ADS8317 16-Bit, Pseudo Bipolar, Fully Diff Input, 250kSPS Serial Out, 2.7V to 5.5V Micro Power Sampling ADC | 16-bit 5.5V Analog-to-Digital Converter IC | Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS8317IDRBT | Analog to Digital Converters (ADC) | Data Acquisition - Analog to Digital Converters (ADC) | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | |
| Interface Type | Serial; SPI | SPI | SPI; SPI | SPI; SPI | Serial | SPI; SPI | ||
| Package Type | SON,VSSOP | SON | 8-VDFN Exposed Pad | VSON8 | 8-VDFN Exposed Pad | 8-VDFN Exposed Pad | ||
| Screening Level | Catalog | |||||||
| Resolution | 16 bits | 16 bits | 16 bits | 16 bits | ||||
| INL | 1.5 LSB |