The ADS8317 is a 16-bit, sampling, analog-to-digital converter designed for portable and battery-operated systems, featuring a differential input and SPI/SSI-compatible serial interface. It operates from a 2.7V to 5.5V supply, consumes 4mW at 2.7V and 200kHz, and achieves a throughput rate of 250kSPS. The device is available in an MSOP-8 package with dimensions compatible with the VSSOP (DGK) design, and is specified for an operating temperature range of -40°C to +85°C. It provides 16-bit no missing codes, ±0.8LSB typical integral linearity error, and 5LSB peak-to-peak noise. The ADS8317IBDGKT variant is a full-production, RoHS-compliant device in tape-and-reel packaging.
16-Bit, Pseudo Bipolar, Fully Diff Input, 250kSPS Serial Out, 2.7V to 5.5V Micro Power Sampling ADC 8-VSSOP -40 to 85
ADS8317 16-Bit, Pseudo-Bipolar, Fully Diff Input, 250kSPS Serial Out, 2.7V-to-5.5V Micropower Sampling ADC
Manufacturer: Texas Instruments
Win Source Part Number: 1141994-ADS8317IBDGK
Packaging: Reel
Mounting Style: SMD
Configuration: S/H-ADC
Number of Inputs: 1
Input Type: Differential
Architecture: SAR
Sampling Rate (Per Second): 250k
Data Interface: SPI
Number of A/D Converters: 1
Reference Type: External
Resolution: 16
Categories: Integrated Circuits
Supplier Device Package: 8-VSSOP
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-TSSOP, 8-MSOP
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited
Family Part Number: ADS8317
Manufacturer Pack Quantity: 1
MSL Level: 2 (1 Year)
Supply Voltage , Analog: 2.7V ~ 3.6V, 5V
Supply Voltage , Digital: 2.7V ~ 3.6V, 5V
16-Bit 250kSPS ADC, SPI, 2.7-5.5V, 10mW, MSOP Product overview: ADS8317IBDGKT from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 5.5V, 10mW, MSOP. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 16-bit, 5.5V, 10mW, MSOP, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS8317IBDGKT can be used for catalog matching and distributor lookup.
16 Bit Analog to Digital Converter 1 Input 1 SAR 8-VSSOP
16 Bit Analog to Digital Converter 1 Input 1 SAR 8-VSSOP
16 Bit Analog to Digital Converter 1 Input 1 SAR 8-VSSOP
16 Bit Analog to Digital Converter 1 Input 1 SAR 8-VSSOP
IC ADC 16BIT SAR 8VSSOP
IC ADC 16BIT SAR 8VSSOP
| Texas Instruments | Rochester Electronics | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | DigiKey | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | ADS8317IBDGKT | ADS8317IBDGKT | 1141994-ADS8317IBDGKT | 700-ADS8317IBDGKT | 296-22668-6-ND | 296-22668-2-ND | 296-22668-1-ND | ADS8317IBDGKT | ADS8317IBDGKT | ADS8317IBDGKT |
| Product Name | ADS8317 16-Bit, Pseudo Bipolar, Fully Diff Input, 250kSPS Serial Out, 2.7V to 5.5V Micro Power Sampling ADC | Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS8317IBDGKT | 16-bit 5.5V 10mW MSOP Analog-to-Digital Converter IC | Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | Data Acquisition - Analog to Digital Converters (ADC) | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | |
| Interface Type | Serial; SPI | Serial | SPI; SPI | SPI | SPI; SPI | SPI; SPI | SPI; SPI | SPI; SPI | ||
| Package Type | SON,VSSOP | SOP; SSOP; VSSOP8 | SSOP | MSOP | TSSOP; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" | TSSOP; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" | TSSOP; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" | SOP; SSOP; TSSOP; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width) | 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width) | |
| Screening Level | Catalog | |||||||||
| Resolution | 16 bits | 16 bits | 16 bits | 16 bits | 16 bits | 16 bits | ||||
| INL | 1.5 LSB |