The ADS830 is an 8-bit, 60 MSPS pipeline analog-to-digital converter designed for medical imaging, video digitizing, communications, and disk-drive control applications. It operates from a single +5V supply and supports both single-ended and differential analog inputs with programmable input ranges of 1Vp-p or 2Vp-p. The device features an internal or external reference option, 49.5 dB SNR, and 0.2 LSB DNL. It is packaged in a 20-pin SSOP package and operates over a temperature range of -40°C to +85°C.
8-Bit, 60 MSPS ADC SE/Diff Inputs, Int/Ext References and Programmble Input Range 20-SSOP -40 to 85
8 Bit Analog to Digital Converter 1 Input 1 Pipelined 20-SSOP
8 Bit Analog to Digital Converter 1 Input 1 Pipelined 20-SSOP
IC ADC 8BIT PIPELINED 20SSOP
IC ADC 8BIT PIPELINED 20SSOP
| Texas Instruments | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | ADS830EG4 | ADS830EG4-ND | ADS830EG4 | ADS830EG4 | ADS830EG4 |
| Product Name | ADS830 8-Bit, 60 MSPS ADC SE/Diff Inputs, Int/Ext References and Programmble Input Range | Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | Data Acquisition - Analog to Digital Converters (ADC) | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) |
| Interface Type | Parallel | Parallel; Parallel | Parallel; Parallel | ||
| Package Type | SSOP | SSOP; "20-SSOP (0.154"", 3.90mm Width)" | SOP; SSOP; 20-SSOP (0.154\", 3.90mm Width) | 20-SSOP (0.154\", 3.90mm Width) | |
| Screening Level | Catalog | ||||
| Resolution | 8 bits | 8 bits | 8 bits | ||
| DNL | 1 LSB |