The ADS825 is a 10-bit, 40MSPS pipeline analog-to-digital converter with single-ended or differential input options and an internal or external reference. It operates from a single +5V supply, consumes 190mW at full operation, and reduces power dissipation to 20mW in power-down mode. The device features 72dBFS spurious-free dynamic range and 60dB signal-to-noise ratio. It is available in an SSOP-28 package and supports +3V or +5V logic I/O compatibility. The operating temperature range is -40°C to +85°C.
10-Bit, 40 MSPS ADC SE/Diff Inputs, Int/Ext Ref w/Powerdown option, pin compatible to ADS823/6/8 28-SSOP -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 1141990-ADS825E/1KG4
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 85°C
Package: 28-SSOP (0.209", 5.30mm Width)
Configuration: S/H-ADC
Number of Inputs: 1
Operating Supply Voltage: 5V
Input Type: Differential, Single Ended
Architecture: Pipelined
Data Interface: Parallel
Reference Type: External, Internal
Voltage - Supply, Digital: 5V
Resolution: 10
Number of Converters: 1
Family Name: ADS825
Categories: Integrated Circuits (ICs)
Sampling Rate: 40M
Manufacturer Homepage: www.ti.com
Manufacturer Package: 28-SSOP
Alternative Parts (Cross-Reference): AD9202JRS; LTC1406IGN#TR; LTC1406IGN;
Introduction Date: May 01, 2005
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited
10-Bit 40MSPS ADC, SE/Diff, Parallel, 28-SSOP Product overview: ADS825E/1KG4 from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SSOP. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, SSOP, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS825E/1KG4 can be used for catalog matching and distributor lookup.
10 Bit Analog to Digital Converter 1 Input 1 Pipelined 28-SSOP
IC ADC 10BIT PIPELINED 28SSOP
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | ADS825E/1KG4 | 1141990-ADS825E/1KG4 | 700-ADS825E/1KG4 | ADS825E/1KG4 | ADS825E/1KG4 |
| Product Name | ADS825 10-Bit, 40 MSPS ADC SE/Diff Inputs, Int/Ext Ref w/Powerdown option, pin compatible to ADS823/6/8 | Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS825E/1KG4 | SSOP Analog-to-Digital Converter IC | Analog to Digital Converters (ADC) | Data Acquisition - Analog to Digital Converters (ADC) |
| Interface Type | Parallel | Parallel; Parallel | Parallel | Parallel; Parallel | |
| Package Type | SSOP | SSOP | SSOP | SOP; SSOP; 28-SSOP (0.209\", 5.30mm Width) | |
| Screening Level | Catalog | ||||
| Resolution | 10 bits | 10 bits | 10 bits | ||
| DNL | 1 LSB |