Texas Instruments ADS8254 16-Bit, 4 Channel Differential Complete Acquisition Solution (ADC, REF, and Input Buffer) ADS8254IRGCT

Description
16-Bit, 4 Channel Differential Complete Acquisition Solution (ADC, REF, and Input Buffer) 64-VQFN -40 to 85
Request a Quote Datasheet
Description
16-Bit, 4 Channel Differential Complete Acquisition Solution (ADC, REF, and Input Buffer) 64-VQFN -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ADS8254 16-Bit, 4 Channel Differential Complete Acquisition Solution (ADC, REF, and Input Buffer) - ADS8254IRGCT - Texas Instruments
Dallas, TX, United States
ADS8254 16-Bit, 4 Channel Differential Complete Acquisition Solution (ADC, REF, and Input Buffer)
ADS8254IRGCT
ADS8254 16-Bit, 4 Channel Differential Complete Acquisition Solution (ADC, REF, and Input Buffer) ADS8254IRGCT
16-Bit, 4 Channel Differential Complete Acquisition Solution (ADC, REF, and Input Buffer) 64-VQFN -40 to 85

16-Bit, 4 Channel Differential Complete Acquisition Solution (ADC, REF, and Input Buffer) 64-VQFN -40 to 85

Buy Now Datasheet
16-bit VQFN Analog-to-Digital Converter IC - 700-ADS8254IRGCT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
16-bit VQFN Analog-to-Digital Converter IC
700-ADS8254IRGCT
16-bit VQFN Analog-to-Digital Converter IC 700-ADS8254IRGCT
16-Bit 4-Ch ADC, 1MS/s, Parallel, VQFN Product overview: ADS8254IRGCT from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, VQFN. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 16-bit, VQFN, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS8254IRGCT can be used for catalog matching and distributor lookup.

16-Bit 4-Ch ADC, 1MS/s, Parallel, VQFN Product overview: ADS8254IRGCT from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, VQFN. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 16-bit, VQFN, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS8254IRGCT can be used for catalog matching and distributor lookup.

Supplier's Site
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS8254IRGCT
1141988-ADS8254IRGCT
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS8254IRGCT 1141988-ADS8254IRGCT
Manufacturer: Texas Instruments Win Source Part Number: 1141988-ADS8254IRGCT Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C Package: 64-VFQFN Exposed Pad Configuration: MUX-S/H-ADC Number of Inputs: 4 Operating Supply Voltage: 5V Input Type: Pseudo-Differential Architecture: SAR Data Interface: Parallel Reference Type: External, Internal Voltage - Supply, Digital: 2.7 V ~ 5.25 V Resolution: 16 Number of Converters: 1 Family Name: ADS8254 Categories: Integrated Circuits (ICs) Sampling Rate: 1M Manufacturer Homepage: www.ti.com Manufacturer Package: 64-VQFN (9x9) Alternative Parts (Cross-Reference): AD7934BRUZ-REEL; AD7934BRU-REEL7; AD7934BRU-REEL; Introduction Date: November 01, 2008 ECCN: EAR99 Country of Origin: Malaysia Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1141988-ADS8254IRGCT
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 85°C
Package: 64-VFQFN Exposed Pad
Configuration: MUX-S/H-ADC
Number of Inputs: 4
Operating Supply Voltage: 5V
Input Type: Pseudo-Differential
Architecture: SAR
Data Interface: Parallel
Reference Type: External, Internal
Voltage - Supply, Digital: 2.7 V ~ 5.25 V
Resolution: 16
Number of Converters: 1
Family Name: ADS8254
Categories: Integrated Circuits (ICs)
Sampling Rate: 1M
Manufacturer Homepage: www.ti.com
Manufacturer Package: 64-VQFN (9x9)
Alternative Parts (Cross-Reference): AD7934BRUZ-REEL; AD7934BRU-REEL7; AD7934BRU-REEL;
Introduction Date: November 01, 2008
ECCN: EAR99
Country of Origin: Malaysia
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Data Acquisition - Analog to Digital Converters (ADC) - ADS8254IRGCT - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Analog to Digital Converters (ADC)
ADS8254IRGCT
Data Acquisition - Analog to Digital Converters (ADC) ADS8254IRGCT
IC ADC 16BIT SAR 64VQFN

IC ADC 16BIT SAR 64VQFN

Supplier's Site Datasheet
Analog to Digital Converters (ADC) - ADS8254IRGCT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog to Digital Converters (ADC)
ADS8254IRGCT
Analog to Digital Converters (ADC) ADS8254IRGCT
16 Bit Analog to Digital Converter 4 Input 1 SAR 64-VQFN (9x9)

16 Bit Analog to Digital Converter 4 Input 1 SAR 64-VQFN (9x9)

Buy Now Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number ADS8254IRGCT 700-ADS8254IRGCT 1141988-ADS8254IRGCT ADS8254IRGCT ADS8254IRGCT
Product Name ADS8254 16-Bit, 4 Channel Differential Complete Acquisition Solution (ADC, REF, and Input Buffer) 16-bit VQFN Analog-to-Digital Converter IC Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS8254IRGCT Data Acquisition - Analog to Digital Converters (ADC) Analog to Digital Converters (ADC)
Interface Type Parallel Parallel; Parallel Parallel; Parallel
Package Type VQFN 64-VFQFN Exposed Pad
Resolution 16 bits 16 bits
Dissipation 331 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

 - ADC08032CIN - Rochester Electronics
Specs
Interface Type Serial
Package Type DIP; PDIP; PDIP8
Packing Method Tube; Tube
View Details
4 suppliers
ADC0834-N 8-Bit Serial I/O A/D Converter with Multiplexer Option - ADC0834CCWMX/NOPB - Texas Instruments
Specs
Interface Type Serial; Microwire
Package Type PDIP,SOIC
Screening Level Catalog
View Details
7 suppliers
ADC08D502 ADC08D502 Hi Perf, Low Power, Dual 8-Bit, 500 MSPS A/D Conv - ADC08D502CIYB/NOPB - Texas Instruments
Specs
Interface Type Serial; Parallel; SPI
Package Type HLQFP
Screening Level Catalog
View Details
7 suppliers
ADC101S101 Single Channel, 0.5 to 1 Msps, 10-Bit  A/D Converter - ADC101S101CIMF/NOPB - Texas Instruments
Specs
Interface Type Serial; SPI; Microwire
Package Type SOT-23,WSON
Screening Level Catalog
View Details
8 suppliers