16-Bit, 4 Channel Differential Complete Acquisition Solution (ADC, REF, and Input Buffer) 64-VQFN -40 to 85
IC ADC 16BIT SAR 64VQFN
16 Bit Analog to Digital Converter 4 Input 1 SAR 64-VQFN (9x9)
| Texas Instruments | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | ADS8254IRGCR | ADS8254IRGCR | ADS8254IRGCR |
| Product Name | ADS8254 16-Bit, 4 Channel Differential Complete Acquisition Solution (ADC, REF, and Input Buffer) | Data Acquisition - Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) |
| Interface Type | Parallel; Parallel | ||
| Package Type | 64-VFQFN Exposed Pad | ||
| Packing Method | Tape Reel; Tape & Reel (TR) | ||
| Resolution | 16 bits |