The ADS822 is a 10-bit, 40 MSPS pipeline analog-to-digital converter designed for single-ended or fully differential analog input applications, with optional internal or external reference and power-down mode. It operates from a single +5 V supply and is available in an SSOP-28 package. The device supports a 2 Vp-p single-ended input range of 1.5 V to 3.5 V, offers 60 dB SNR and 72 dBFS SFDR at 1 MHz, and dissipates 190 mW in normal operation or 20 mW in power-down mode. It is specified over the -40°C to +85°C temperature range, with a thermal resistance of 89 °C/W. The ADS822 is pin-compatible with higher-speed variants in the ADS82x series.
10-Bit, 40 MSPS ADC SE/Diff Inputs, Int/Ext References w/Powerdown, pin compatible to ADS823/6/8 28-SSOP -40 to 85
10-Bit 40MSPS ADC, SE/Diff, Parallel, 5V, SSOP Product overview: ADS822EG4 from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, SSOP. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 5V, SSOP, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS822EG4 can be used for catalog matching and distributor lookup.
10 Bit Analog to Digital Converter 1 Input 1 Pipelined 28-SSOP
IC ADC 10BIT PIPELINED 28SSOP
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | ADS822EG4 | 700-ADS822EG4 | ADS822EG4 | ADS822EG4 |
| Product Name | ADS822 10-Bit, 40 MSPS ADC SE/Diff Inputs, Int/Ext References w/Powerdown, pin compatible to ADS823/6/8 | 5V SSOP Analog-to-Digital Converter IC | Analog to Digital Converters (ADC) | Data Acquisition - Analog to Digital Converters (ADC) |
| Interface Type | Parallel | Parallel | Parallel; Parallel | |
| Package Type | SSOP | SSOP | SOP; SSOP; 28-SSOP (0.209\", 5.30mm Width) | |
| Screening Level | Catalog | |||
| Resolution | 10 bits | 10 bits | 10 bits | |
| DNL | 1 LSB |