Texas Instruments ADS822 10-Bit, 40 MSPS ADC SE/Diff Inputs, Int/Ext References w/Powerdown, pin compatible to ADS823/6/8 ADS822E/1KG4

Description
10-Bit, 40 MSPS ADC SE/Diff Inputs, Int/Ext References w/Powerdown, pin compatible to ADS823/6/8 28-SSOP -40 to 85
Request a Quote Datasheet
Description
10-Bit, 40 MSPS ADC SE/Diff Inputs, Int/Ext References w/Powerdown, pin compatible to ADS823/6/8 28-SSOP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ADS822 10-Bit, 40 MSPS ADC SE/Diff Inputs, Int/Ext References w/Powerdown, pin compatible to ADS823/6/8 - ADS822E/1KG4 - Texas Instruments
Dallas, TX, United States
ADS822 10-Bit, 40 MSPS ADC SE/Diff Inputs, Int/Ext References w/Powerdown, pin compatible to ADS823/6/8
ADS822E/1KG4
ADS822 10-Bit, 40 MSPS ADC SE/Diff Inputs, Int/Ext References w/Powerdown, pin compatible to ADS823/6/8 ADS822E/1KG4
10-Bit, 40 MSPS ADC SE/Diff Inputs, Int/Ext References w/Powerdown, pin compatible to ADS823/6/8 28-SSOP -40 to 85

10-Bit, 40 MSPS ADC SE/Diff Inputs, Int/Ext References w/Powerdown, pin compatible to ADS823/6/8 28-SSOP -40 to 85

Buy Now Datasheet
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS822E/1KG4
077809-ADS822E/1KG4
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS822E/1KG4 077809-ADS822E/1KG4
Manufacturer: Texas Instruments Win Source Part Number: 077809-ADS822E/1KG4 Packaging: Reel - TR Configuration: S/H-ADC Number of Inputs: 1 Input Type: Differential, Single Ended Number of Bits: 10 Data Interface: Parallel Number of A/D Converters: 1 Reference Type: External, Internal Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 28-SSOP Analog Supply Voltage: 5V Digital Supply Voltage: 5V Sampling Rate: 40M Alternative Parts (Cross-Reference): AD9051BRSZRL; ADC08351 MWC; ADS822EG4; ADS822E/1KG4; Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 077809-ADS822E/1KG4
Packaging: Reel - TR
Configuration: S/H-ADC
Number of Inputs: 1
Input Type: Differential, Single Ended
Number of Bits: 10
Data Interface: Parallel
Number of A/D Converters: 1
Reference Type: External, Internal
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 28-SSOP
Analog Supply Voltage: 5V
Digital Supply Voltage: 5V
Sampling Rate: 40M
Alternative Parts (Cross-Reference): AD9051BRSZRL; ADC08351 MWC; ADS822EG4; ADS822E/1KG4;
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
5V SSOP Analog-to-Digital Converter IC - 700-ADS822E/1KG4 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
5V SSOP Analog-to-Digital Converter IC
700-ADS822E/1KG4
5V SSOP Analog-to-Digital Converter IC 700-ADS822E/1KG4
10-Bit 40MSPS ADC, SE/Diff, Parallel, 5V, SSOP Product overview: ADS822E/1KG4 from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, SSOP. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 5V, SSOP, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS822E/1KG4 can be used for catalog matching and distributor lookup.

10-Bit 40MSPS ADC, SE/Diff, Parallel, 5V, SSOP Product overview: ADS822E/1KG4 from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, SSOP. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 5V, SSOP, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS822E/1KG4 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number ADS822E/1KG4 077809-ADS822E/1KG4 700-ADS822E/1KG4
Product Name ADS822 10-Bit, 40 MSPS ADC SE/Diff Inputs, Int/Ext References w/Powerdown, pin compatible to ADS823/6/8 Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS822E/1KG4 5V SSOP Analog-to-Digital Converter IC
Interface Type Parallel Parallel; Parallel Parallel
Package Type SSOP SOP; SSOP; 28-SSOP SSOP
Screening Level Catalog
Resolution 10 bits 10 bits
DNL 1 LSB
Unlock Full Specs
to access all available technical data

Similar Products

ADC0809-N 8-bit Microprocessor Compatible A/D Converters With 8-Channel Multiplexer - ADC0809CCN - Texas Instruments
Specs
Interface Type Parallel
Package Type PDIP,PLCC
Screening Level Catalog
View Details
6 suppliers
ADC08351 8-bit, 42 MSPS, 40 mW A/D Converter - ADC08351CILQX/NOPB - Texas Instruments
Specs
Package Type TSSOP,WQFN
Screening Level Catalog
Resolution 8 bits
View Details
7 suppliers
ADC084S051 4 Channel, 200 ksps to 500 ksps, 8-Bit A/D Converter - ADC084S051CIMM/NOPB - Texas Instruments
Specs
Interface Type Serial; SPI; Microwire
Package Type VSSOP
Screening Level Catalog
View Details
7 suppliers
ADC081S051 Single Channel, 200 to 500 ksps, 8-Bit A/D Converter - ADC081S051CISDX/NOPB - Texas Instruments
Specs
Interface Type Serial; SPI; Microwire
Package Type SOT-23,WSON
Screening Level Catalog
View Details
5 suppliers