The ADS821 is a 10-bit, 40 MHz sampling analog-to-digital converter with an internal reference, capable of accepting differential or single-ended inputs, and operates from a single +5 V supply. It is available in a 28-pin SOIC package (DW) with dimensions of 506.98 mm length, 12.7 mm width, and 4826 µm thickness. The part is specified for operation from -40°C to +85°C, consumes 380 mW at +25°C, and provides a signal-to-noise ratio of up to 59 dB. It features 10-bit no missing codes performance, 9.3 effective bits at 3.58 MHz, and TTL/HCT-compatible digital outputs with selectable SOB or BTC coding.
10-Bit, 40 MSPS ADC SE/Diff Inputs with Int References and 9.3 bit ENOB 28-SOIC -40 to 85
| Texas Instruments | |
|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips |
| Product Number | ADS821UG4 |
| Product Name | ADS821 10-Bit, 40 MSPS ADC SE/Diff Inputs with Int References and 9.3 bit ENOB |
| Interface Type | Parallel |
| Package Type | SOIC |
| Screening Level | Catalog |
| Resolution | 10 bits |
| DNL | 1 LSB |