The ADS8201 is a low-power, 12-bit, 100kSPS data acquisition system with an integrated PGA and SPI interface, designed for portable applications requiring wide dynamic range and automatic operation. It features an 8-channel multiplexer, true differential inputs, and programmable gain settings of 1, 2, 4, or 8. The device operates with analog and digital supply voltages ranging from 2.2V to 5.5V, consuming 1.32mW at 2.2V and 100kHz. It includes an onboard 8×1 FIFO buffer, hardware and software reset, and a programmable status output. The ADS8201 is available in a 24-pin, 4×4 QFN package and is specified for operation over the -40°C to +85°C industrial temperature range. Integral nonlinearity is ±1.5LSB maximum, differential nonlinearity is ±1LSB maximum, and offset error is ±6LSB at 5V analog supply. The SPI interface supports clock rates up to 25MHz with a separate I/O supply.
2.2V to 5.5V, Low-Power, 12-Bit, 100kSPS, 8-Channel DAS with PGA and SPI? 24-VQFN -40 to 85
| Texas Instruments | |
|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips |
| Product Number | ADS8201IBRGET |
| Product Name | ADS8201 2.2V to 5.5V, Low-Power, 12-Bit, 100kSPS, 8-Channel DAS with PGA and SPI? |
| Interface Type | Serial; SPI |
| Package Type | VQFN |
| Screening Level | Catalog |
| Resolution | 12 bits |
| INL | 1.5 LSB |