The ADS803 is a 12-bit, 5 MSPS pipelined analog-to-digital converter with a flexible input range selectable between 2Vp-p and 5Vp-p, an over-range indicator, and pin compatibility with the ADS804 and ADS805. It is available in a 28-lead SSOP package, operates from -40°C to +85°C, consumes 115mW at 5V supply, and achieves 82dB SFDR and 69dB SNR at Nyquist. The device includes an internal reference and supports CMOS-compatible digital inputs and outputs.
12-Bit, 5 MSPS ADC Int/Ext Ref., flexible I/P between 2 and 5Vpp, Out of Range Indicator, pin comp. 28-SSOP -40 to 85
| Texas Instruments | |
|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips |
| Product Number | ADS803EG4 |
| Product Name | ADS803 12-Bit, 5 MSPS ADC Int/Ext Ref., flexible I/P between 2 and 5Vpp, Out of Range Indicator, pin comp. |
| Interface Type | Parallel |
| Package Type | SSOP |
| Screening Level | Catalog |
| Resolution | 12 bits |
| INL | 2 LSB |