8 Bit, 1 MSPS, 16 Ch, Single Ended, Micro Power, sr i/f, SAR ADC 32-VQFN -40 to 125
Manufacturer: Texas Instruments
Win Source Part Number: 1141980-ADS7961SRHBR
Series: microPOWER
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 125°C
Package: 32-VFQFN Exposed Pad
Configuration: MUX-S/H-ADC
Number of Inputs: 16
Operating Supply Voltage: 2.7 V ~ 5.25 V
Input Type: Single Ended
Architecture: SAR
Data Interface: SPI
Reference Type: External
Voltage - Supply, Digital: 1.7 V ~ 5.25 V
Resolution: 8
Number of Converters: 1
Family Name: ADS7961
Categories: Integrated Circuits (ICs)
Sampling Rate: 1M
Manufacturer Homepage: www.ti.com
Manufacturer Package: 32-VQFN (5x5)
Alternative Parts (Cross-Reference): ADS7961QDBTRQ1; ADS7961SDBTR; ADS7961SDBT;
Introduction Date: July 01, 2009
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited
8-bit 16-Ch SAR ADC, 1Msps, Serial, 32-Pin VQFN Product overview: ADS7961SRHBR from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, VQFN. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 8-bit, VQFN, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS7961SRHBR can be used for catalog matching and distributor lookup.
8 Bit Analog to Digital Converter 16 Input 1 SAR 32-VQFN (5x5)
IC ADC 8BIT SAR 32VQFN
IC ADC 8BIT SAR 32VQFN
8 Bit Analog to Digital Converter 16 Input 1 SAR 32-VQFN (5x5)
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | ADS7961SRHBR | 1141980-ADS7961SRHBR | 700-ADS7961SRHBR | ADS7961SRHBR-ND | ADS7961SRHBR | ADS7961SRHBR | ADS7961SRHBR |
| Product Name | ADS7961 8 Bit, 1 MSPS, 16 Ch, Single Ended, Micro Power, sr i/f, SAR ADC | Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS7961SRHBR | 8-bit VQFN Analog-to-Digital Converter IC | Analog to Digital Converters (ADC) | Data Acquisition - Analog to Digital Converters (ADC) | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) |
| Interface Type | Serial; SPI | SPI; SPI | Serial (SPI) | SPI; SPI | SPI; SPI | ||
| Package Type | TSSOP,VQFN | VQFN EP | 32-VFQFN Exposed Pad | 32-VFQFN Exposed Pad | 32-VFQFN Exposed Pad | ||
| Screening Level | Catalog | ||||||
| Resolution | 8 bits | 8 bits | 8 bits | 8 bits | |||
| INL | 0.3000 LSB |