The ADS7961 is an 8-bit, 1-MSPS, 16-channel, single-ended, serial interface SAR ADC with a 38-pin TSSOP package measuring 9.70 mm by 4.40 mm. It operates with an analog supply range of 2.7 V to 5.25 V and an I/O supply range of 1.7 V to 5.25 V, supporting two software-selectable input ranges: 0 to VREF and 0 to 2 × VREF. The device features auto- and manual-channel sequencing, two programmable alarm levels per channel, and a typical power dissipation of 14.5 mW at 1 MSPS with +VA = 5 V and +VBD = 3 V. Power-down current is 1 μA. It includes a 20-MHz serial interface controlled by CS and SCLK, and offers a 47 MHz input bandwidth at 3 dB. The part is rated for operation from -40 °C to 125 °C.
8 Bit, 1 MSPS, 16 Ch, Single Ended, Micro Power, sr i/f, SAR ADC 38-TSSOP -40 to 125
Manufacturer: Texas Instruments
Win Source Part Number: 860458-ADS7961SDBTRG
Series: microPOWER™
Operating Temperature Range: -40°C ~ 125°C
Features: 8 Bit Analog to Digital Converter 16 Input 1 SAR 38-TSSOP
Package: 38-TFSOP (0.173", 4.40mm Width)
Package: Reel - TR
Mounting: Surface Mount
Family Name: ADS7961
Categories: Integrated Circuits (ICs)
Case / Package: 38-TSSOP
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited
Quantity per package: 2000
MSL Level: 2 (1 Year)
Estimated Pruduction Lead Time: 5 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
8 Bit Analog to Digital Converter 16 Input 1 SAR 38-TSSOP
8-Bit 1MSPS 16Ch SAR ADC, SPI, TSSOP Product overview: ADS7961SDBTRG4 from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, TSSOP. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 8-bit, TSSOP, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS7961SDBTRG4 can be used for catalog matching and distributor lookup.
8 Bit Analog to Digital Converter 16 Input 1 SAR 38-TSSOP
IC ADC 8BIT SAR 38TSSOP
IC ADC 8BIT SAR 38TSSOP
| Texas Instruments | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | ADS7961SDBTRG4 | 860458-ADS7961SDBTRG4 | ADS7961SDBTRG4-ND | 700-ADS7961SDBTRG4 | ADS7961SDBTRG4 | ADS7961SDBTRG4 | ADS7961SDBTRG4 |
| Product Name | ADS7961 8 Bit, 1 MSPS, 16 Ch, Single Ended, Micro Power, sr i/f, SAR ADC | Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS7961SDBTRG4 | Analog to Digital Converters (ADC) | 8-bit TSSOP Analog-to-Digital Converter IC | Analog to Digital Converters (ADC) | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | Data Acquisition - Analog to Digital Converters (ADC) |
| Interface Type | Serial; SPI | SPI; SPI | SPI | SPI; SPI | |||
| Package Type | TSSOP,VQFN | SOP; SSOP; TSSOP; 38-TSSOP | TSSOP; "38-TFSOP (0.173"", 4.40mm Width)" | TSSOP | SOP; 38-TFSOP (0.173\", 4.40mm Width) | 38-TFSOP (0.173\", 4.40mm Width) | |
| Screening Level | Catalog | ||||||
| Resolution | 8 bits | 8 bits | 8 bits | 8 bits | |||
| INL | 0.3000 LSB |