The ADS7961 is an 8-bit, 1-MSPS, single-ended, serial interface SAR ADC with 16 input channels, designed for multi-channel signal monitoring and high-speed data acquisition. It is housed in a 38-pin TSSOP package measuring 9.70 mm by 4.40 mm, with an analog supply range of 2.7 V to 5.25 V and an I/O supply range of 1.7 V to 5.25 V. The device supports two software-selectable input ranges (0 V to VREF and 0 V to 2 × VREF), auto and manual channel sequencing, and includes two programmable alarm thresholds per channel. Typical power dissipation is 14.5 mW at 1 MSPS with +VA = 5 V and +VBD = 3 V, and the power-down current is 1 μA. It operates over a temperature range of -40 °C to 125 °C.
8 Bit, 1 MSPS, 16 Ch, Single Ended, Micro Power, sr i/f, SAR ADC 38-TSSOP -40 to 125
8 Bit, 1 MSPS, 16 Ch, Single Ended, Micro Power, sr i/f, SAR ADC 38-TSSOP -40 to 125 Product overview: ADS7961SDBT from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8 Bit, TSSOP. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 8-bit, 8 Bit, TSSOP, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS7961SDBT can be used for catalog matching and distributor lookup.
8 Bit Analog to Digital Converter 16 Input 1 SAR 38-TSSOP
Manufacturer: Texas Instruments
Win Source Part Number: 1321135-ADS7961SDBT
Category: Integrated Circuits (ICs)>Data Acquisition>Analog to Digital Converters (ADC)
Packaging: Tube
Standard Package: 50
Mounting: Surface Mount
Configuration: MUX-S/H-ADC
Number of Inputs: 16
Input Type: Single Ended
Architecture: SAR
Number of Bits: 8
Sampling Rate (Per Second): 1M
Data Interface: SPI
Number of A/D Converters: 1
Reference Type: External
Voltage - Supply, Analog: 2.7V ~ 5.25V
Voltage - Supply, Digital: 1.7V ~ 5.25V
Supplier Device Package: 38-TSSOP
Temperature Range - Operating: -40°C ~ 125°C
Case / Package: 38-TFSOP (0.173", 4.40mm Width)
ECCN: EAR99
Fake Threat In the Open Market: 82
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: ADS7961SDBTG4,-ADS79
Base Product Number: ADS7961
RoHS Status: ROHS3 Compliant
IC ADC 8BIT SAR 38TSSOP
IC ADC 8BIT SAR 38TSSOP
8 Bit Analog to Digital Converter 16 Input 1 SAR 38-TSSOP
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | ADS7961SDBT | 700-ADS7961SDBT | 296-23513-5-ND | 1321135-ADS7961SDBT | ADS7961SDBT | ADS7961SDBT | ADS7961SDBT |
| Product Name | ADS7961 8 Bit, 1 MSPS, 16 Ch, Single Ended, Micro Power, sr i/f, SAR ADC | 8-bit 8 Bit TSSOP Analog-to-Digital Converter IC | Analog to Digital Converters (ADC) | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | Data Acquisition - Analog to Digital Converters (ADC) | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) |
| Interface Type | Serial; SPI | SPI; SPI | SPI; SPI | SPI; SPI | |||
| Package Type | TSSOP,VQFN | TSSOP; "38-TFSOP (0.173"", 4.40mm Width)" | SOP; SSOP; 38-TFSOP (0.173", 4.40mm Width) | 38-TFSOP (0.173\", 4.40mm Width) | SOP; 38-TFSOP (0.173\", 4.40mm Width) | ||
| Screening Level | Catalog | ||||||
| Resolution | 8 bits | 8 bits | 8 bits | ||||
| INL | 0.3000 LSB |