The ADS7959 is an 8-bit, 1-MSPS, single-ended, serial interface SAR analog-to-digital converter with eight input channels. It operates with an analog supply range of 2.7 V to 5.25 V and an I/O supply range of 1.7 V to 5.25 V. The device is available in a 30-pin TSSOP package measuring 7.80 mm by 4.40 mm and supports operational temperatures from -40 °C to 125 °C. It features auto and manual channel sequencing, two programmable alarm levels per channel, and low power dissipation of 14.5 mW at 1 MSPS with a 5 V analog supply and 3 V I/O supply. A power-down mode draws just 1 μA. The input bandwidth is 47 MHz at -3 dB, and the serial interface operates at up to 20 MHz.
8 bit, 1 MSPS, 8 Ch, Single Ended, Micro Power, sr i/f, SAR ADC 30-TSSOP -40 to 125
| Texas Instruments | |
|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips |
| Product Number | ADS7959SDBTG4 |
| Product Name | ADS7959 8 bit, 1 MSPS, 8 Ch, Single Ended, Micro Power, sr i/f, SAR ADC |
| Interface Type | Serial; SPI |
| Package Type | TSSOP,VQFN |
| Screening Level | Catalog |
| Resolution | 8 bits |
| INL | 0.3000 LSB |