Texas Instruments ADS7957 10 bit, 1 MSPS, 16 Ch, Single Ended, Micro Power, sr i/f, SAR ADC ADS7957SDBT

Description
10 bit, 1 MSPS, 16 Ch, Single Ended, Micro Power, sr i/f, SAR ADC 38-TSSOP -40 to 125
Request a Quote Datasheet
Description
10 bit, 1 MSPS, 16 Ch, Single Ended, Micro Power, sr i/f, SAR ADC 38-TSSOP -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ADS7957 10 bit, 1 MSPS, 16 Ch, Single Ended, Micro Power, sr i/f, SAR ADC - ADS7957SDBT - Texas Instruments
Dallas, TX, United States
ADS7957 10 bit, 1 MSPS, 16 Ch, Single Ended, Micro Power, sr i/f, SAR ADC
ADS7957SDBT
ADS7957 10 bit, 1 MSPS, 16 Ch, Single Ended, Micro Power, sr i/f, SAR ADC ADS7957SDBT
10 bit, 1 MSPS, 16 Ch, Single Ended, Micro Power, sr i/f, SAR ADC 38-TSSOP -40 to 125

10 bit, 1 MSPS, 16 Ch, Single Ended, Micro Power, sr i/f, SAR ADC 38-TSSOP -40 to 125

Buy Now Datasheet
Analog to Digital Converters (ADC) - 296-23509-5-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
296-23509-5-ND
Analog to Digital Converters (ADC) 296-23509-5-ND
10 Bit Analog to Digital Converter 16 Input 1 SAR 38-TSSOP

10 Bit Analog to Digital Converter 16 Input 1 SAR 38-TSSOP

Buy Now Datasheet
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS7957SDBT
1141975-ADS7957SDBT
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS7957SDBT 1141975-ADS7957SDBT
Manufacturer: Texas Instruments Win Source Part Number: 1141975-ADS7957SDBT Series: microPOWER Packaging: Tube Operating Temperature Range: -40°C ~ 125°C Package: 38-TFSOP (0.173", 4.40mm Width) Configuration: MUX-S/H-ADC Number of Inputs: 16 Operating Supply Voltage: 2.7 V ~ 5.25 V Input Type: Single Ended Architecture: SAR Data Interface: SPI Reference Type: External Voltage - Supply, Digital: 1.7 V ~ 5.25 V Resolution: 10 Number of Converters: 1 Family Name: ADS7957 Categories: Integrated Circuits (ICs) Sampling Rate: 1M Manufacturer Homepage: www.ti.com Manufacturer Package: 38-TSSOP Alternative Parts (Cross-Reference): ADS7957QDBTRQ1; AD7490SRU-EP-RL7; AD7490BCP-REEL7; Introduction Date: August 01, 2008 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1141975-ADS7957SDBT
Series: microPOWER
Packaging: Tube
Operating Temperature Range: -40°C ~ 125°C
Package: 38-TFSOP (0.173", 4.40mm Width)
Configuration: MUX-S/H-ADC
Number of Inputs: 16
Operating Supply Voltage: 2.7 V ~ 5.25 V
Input Type: Single Ended
Architecture: SAR
Data Interface: SPI
Reference Type: External
Voltage - Supply, Digital: 1.7 V ~ 5.25 V
Resolution: 10
Number of Converters: 1
Family Name: ADS7957
Categories: Integrated Circuits (ICs)
Sampling Rate: 1M
Manufacturer Homepage: www.ti.com
Manufacturer Package: 38-TSSOP
Alternative Parts (Cross-Reference): ADS7957QDBTRQ1; AD7490SRU-EP-RL7; AD7490BCP-REEL7;
Introduction Date: August 01, 2008
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Analog to Digital Converters (ADC) - ADS7957SDBT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog to Digital Converters (ADC)
ADS7957SDBT
Analog to Digital Converters (ADC) ADS7957SDBT
10 Bit Analog to Digital Converter 16 Input 1 SAR 38-TSSOP

10 Bit Analog to Digital Converter 16 Input 1 SAR 38-TSSOP

Buy Now
Data Acquisition - Analog to Digital Converters (ADC) - ADS7957SDBT - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Analog to Digital Converters (ADC)
ADS7957SDBT
Data Acquisition - Analog to Digital Converters (ADC) ADS7957SDBT
IC ADC 10BIT SAR 38TSSOP

IC ADC 10BIT SAR 38TSSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) - ADS7957SDBT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
ADS7957SDBT
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) ADS7957SDBT
IC ADC 10BIT SAR 38TSSOP

IC ADC 10BIT SAR 38TSSOP

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number ADS7957SDBT 296-23509-5-ND 1141975-ADS7957SDBT ADS7957SDBT ADS7957SDBT ADS7957SDBT
Product Name ADS7957 10 bit, 1 MSPS, 16 Ch, Single Ended, Micro Power, sr i/f, SAR ADC Analog to Digital Converters (ADC) Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS7957SDBT Analog to Digital Converters (ADC) Data Acquisition - Analog to Digital Converters (ADC) Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
Interface Type Serial; SPI SPI; SPI SPI; SPI SPI; SPI
Package Type TSSOP,VQFN TSSOP; "38-TFSOP (0.173"", 4.40mm Width)" SSOP SOP; 38-TFSOP (0.173\", 4.40mm Width) 38-TFSOP (0.173\", 4.40mm Width)
Screening Level Catalog
Resolution 10 bits 10 bits 10 bits
INL 0.5000 LSB
Unlock Full Specs
to access all available technical data

Similar Products

8-bit Analog-to-Digital Converter IC - 700-ADC081C021CIMKX - ERSAELECTRONICS PTE. LTD.
Specs
Pins 6
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
Analog to Digital Converters (ADC) - ADC08D1520CIYB/S7002396 - Quarktwin Technology Ltd.
Specs
Package Type QFP; 128-LQFP Exposed Pad
Packing Method Bulk; Bulk
Resolution 8 bits
View Details
2 suppliers
ADC082S101 2 Channel, 500 ksps to 1 Msps, 8-Bit A/D Converter - ADC082S101CIMM/NOPB - Texas Instruments
Specs
Interface Type Serial; SPI; Microwire
Package Type VSSOP
Screening Level Catalog
View Details
7 suppliers