Automotive 10-Bit, 1MSPS, 16-Channel Single-Ended Micropower, Serial Interface ADC 38-TSSOP -40 to 125
Automotive 10-Bit, 1MSPS, 16-Channel Single-Ended Micropower, Serial Interface ADC 38-TSSOP -40 to 125 Product overview: ADS7957QDBTRQ1 from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, TSSOP. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, Automotive, TSSOP, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS7957QDBTRQ1 can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 768140-ADS7957QDBTRQ
Series: Automotive, AEC-Q100
Packaging: Reel package
Operating Temperature Range: -40°C ~ 125°C
Features: PGA
Package: 38-TFSOP (0.173", 4.40mm Width)
Configuration: MUX-PGA-S/H-ADC
Number of Inputs: 16
Operating Supply Voltage: 2.7 V ~ 5.25 V
Input Type: Single Ended
Architecture: SAR
Data Interface: SPI
Reference Type: External
Voltage - Supply, Digital: 1.7 V ~ 5.25 V
Resolution: 10
Number of Converters: 1
Categories: Integrated Circuits (ICs)
Sampling Rate: 1M
Manufacturer Package: 38-TSSOP
Alternative Parts (Cross-Reference): ADS7957SDBTR; AD7490BRU; AD7490BRU-REEL7;
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Limited
10 Bit Analog to Digital Converter 16 Input 1 SAR 38-TSSOP
10 Bit Analog to Digital Converter 16 Input 1 SAR 38-TSSOP
10 Bit Analog to Digital Converter 16 Input 1 SAR 38-TSSOP
IC ADC 10BIT SAR 38TSSOP
IC ADC 10BIT SAR 38TSSOP
10 Bit Analog to Digital Converter 16 Input 1 SAR 38-TSSOP
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | DigiKey | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | ADS7957QDBTRQ1 | 700-ADS7957QDBTRQ1 | 768140-ADS7957QDBTRQ1 | 296-37826-6-ND | 296-37826-2-ND | 296-37826-1-ND | ADS7957QDBTRQ1 | ADS7957QDBTRQ1 | ADS7957QDBTRQ1 |
| Product Name | ADS7957-Q1 Automotive 10-Bit, 1MSPS, 16-Channel Single-Ended Micropower, Serial Interface ADC | Automotive TSSOP Analog-to-Digital Converter IC | Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS7957QDBTRQ1 | Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | Data Acquisition - Analog to Digital Converters (ADC) | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) |
| Interface Type | Serial; SPI | SPI; SPI | SPI; SPI | SPI; SPI | SPI; SPI | SPI; SPI | |||
| Package Type | TSSOP | SSOP | TSSOP; "38-TFSOP (0.173"", 4.40mm Width)" | TSSOP; "38-TFSOP (0.173"", 4.40mm Width)" | TSSOP; "38-TFSOP (0.173"", 4.40mm Width)" | 38-TFSOP (0.173\", 4.40mm Width) | SOP; 38-TFSOP (0.173\", 4.40mm Width) | ||
| Screening Level | Automotive | ||||||||
| Resolution | 10 bits | 10 bits | 10 bits | 10 bits | 10 bits | ||||
| INL | 0.5000 LSB |