The ADS7956-Q1 is an automotive-grade, 10-bit, 1-MSPS, 12-channel, single-ended analog-to-digital converter with a serial interface, designed for low-power applications. It operates over an analog supply range of 2.7 V to 5.25 V and an I/O supply range of 1.7 V to 5.25 V, with a typical power dissipation of 14.5 mW at 5 V and 3 V. The device is housed in a 38-pin TSSOP package measuring 9.70 mm by 4.40 mm and is qualified for Automotive Grade 1 operation from -40°C to 125°C. It meets AEC-Q100 standards with H2 ESD classification and C4B CDM rating. Features include programmable alarm levels, four configurable GPIOs, and auto/manual channel selection. It shares a footprint with the 4- and 8-channel variants in the ADS79xx-Q1 family.
Automotive 10-Bit, 1MSPS, 12-Channel Single-Ended Micropower, Serial Interface ADC 38-TSSOP -40 to 125
Automotive 10-Bit, 1MSPS, 12-Channel Single-Ended Micropower, Serial Interface ADC 38-TSSOP -40 to 125 Product overview: ADS7956QDBTRQ1 from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, Dual, TSSOP. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, Automotive, Dual, TSSOP, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS7956QDBTRQ1 can be used for catalog matching and distributor lookup.
10 Bit Analog to Digital Converter 12 Input 1 SAR 38-TSSOP
Manufacturer: Texas Instruments
Win Source Part Number: 807180-ADS7956QDBTRQ
Packaging: Reel
Mounting Style: SMD
Features: PGA
Configuration: MUX-PGA-S/H-ADC
Number of Inputs: 12
Input Type: Single Ended
Architecture: SAR
Number of Bits: 10
Sampling Rate (Per Second): 1M
Data Interface: SPI
Number of A/D Converters: 1
Reference Type: External
Voltage - Supply, Analog: 2.7V ~ 5.25V
Voltage - Supply, Digital: 1.7V ~ 5.25V
Supplier Device Package: 38-TSSOP
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Package: 38-TFSOP
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 2,000
MSL Level: 3 (168 Hours)
Part Number Series: ADS7956
IC ADC 10BIT SAR 38TSSOP
IC ADC 10BIT SAR 38TSSOP
10 Bit Analog to Digital Converter 12 Input 1 SAR 38-TSSOP
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | ADS7956QDBTRQ1 | 700-ADS7956QDBTRQ1 | 296-38047-2-ND | 807180-ADS7956QDBTRQ1 | ADS7956QDBTRQ1 | ADS7956QDBTRQ1 | ADS7956QDBTRQ1 |
| Product Name | ADS7956-Q1 Automotive 10-Bit, 1MSPS, 12-Channel Single-Ended Micropower, Serial Interface ADC | Automotive Dual TSSOP Analog-to-Digital Converter IC | Analog to Digital Converters (ADC) | Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS7956QDBTRQ1 | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | Data Acquisition - Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) |
| Interface Type | Serial; SPI | SPI; SPI | SPI; SPI | SPI; SPI | |||
| Package Type | TSSOP | TSSOP; "38-TFSOP (0.173"", 4.40mm Width)" | SSOP | 38-TFSOP (0.173\", 4.40mm Width) | SOP; 38-TFSOP (0.173\", 4.40mm Width) | ||
| Screening Level | Automotive | ||||||
| Resolution | 10 bits | 10 bits | 10 bits | ||||
| INL | 0.5000 LSB |