Texas Instruments ADS7954 10 bit, 1 MSPS, 4 Ch, Single Ended, Micro Power, sr i/f, SAR ADC ADS7954SDBTR

Description
10 bit, 1 MSPS, 4 Ch, Single Ended, Micro Power, sr i/f, SAR ADC 30-TSSOP -40 to 125
Request a Quote Datasheet
Description
10 bit, 1 MSPS, 4 Ch, Single Ended, Micro Power, sr i/f, SAR ADC 30-TSSOP -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ADS7954 10 bit, 1 MSPS, 4 Ch, Single Ended, Micro Power, sr i/f, SAR ADC - ADS7954SDBTR - Texas Instruments
Dallas, TX, United States
ADS7954 10 bit, 1 MSPS, 4 Ch, Single Ended, Micro Power, sr i/f, SAR ADC
ADS7954SDBTR
ADS7954 10 bit, 1 MSPS, 4 Ch, Single Ended, Micro Power, sr i/f, SAR ADC ADS7954SDBTR
10 bit, 1 MSPS, 4 Ch, Single Ended, Micro Power, sr i/f, SAR ADC 30-TSSOP -40 to 125

10 bit, 1 MSPS, 4 Ch, Single Ended, Micro Power, sr i/f, SAR ADC 30-TSSOP -40 to 125

Buy Now Datasheet
Singapore, Singapore
TSSOP Analog-to-Digital Converter IC
700-ADS7954SDBTR
TSSOP Analog-to-Digital Converter IC 700-ADS7954SDBTR
10-Bit 1MSPS 4Ch SAR ADC, SPI, TSSOP Product overview: ADS7954SDBTR from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TSSOP. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, TSSOP, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS7954SDBTR can be used for catalog matching and distributor lookup.

10-Bit 1MSPS 4Ch SAR ADC, SPI, TSSOP Product overview: ADS7954SDBTR from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TSSOP. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, TSSOP, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS7954SDBTR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Analog to Digital Converters (ADC) - ADS7954SDBTR-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
ADS7954SDBTR-ND
Analog to Digital Converters (ADC) ADS7954SDBTR-ND
10 Bit Analog to Digital Converter 4 Input 1 SAR 30-TSSOP

10 Bit Analog to Digital Converter 4 Input 1 SAR 30-TSSOP

Buy Now Datasheet
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
1043782-ADS7954SDBTR
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) 1043782-ADS7954SDBTR
Win Source Part Number: 1043782-ADS7954SDBTR Category: Integrated Circuits (ICs)>Data Acquisition - Analog to Digital Converters (ADC) Series: microPOWER™ Package: Tape & Reel (TR) Standard Package: 2,000 Mounting: SMD (SMT) Configuration: MUX-S/H-ADC Number of Inputs: 4 Input Type: Single Ended Architecture: SAR Number of Bits: 10 Sampling Rate (Per Second): 1M Data Interface: SPI Number of A/D Converters: 1 Reference Type: External Voltage - Supply, Analog: 2.7V ~ 5.25V Voltage - Supply, Digital: 1.7V ~ 5.25V Package / Case: 30-TFSOP (0.173", 4.40mm Width) Supplier Device Package: 30-TSSOP Temperature Range - Operating: -40°C ~ 125°C Alternative Parts (Cross-Reference): ADS7955QDBTRQ1; ADS7955SDBT; ADS7956SDBTR; ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 2156-ADS7954SDBTR,AD S7954SDBTRG4,TEXTISA DS7954SDBTR,ADS7954S DBTRG4-ND Base Product Number: ADS7954

Win Source Part Number: 1043782-ADS7954SDBTR
Category: Integrated Circuits (ICs)>Data Acquisition - Analog to Digital Converters (ADC)
Series: microPOWER™
Package: Tape & Reel (TR)
Standard Package: 2,000
Mounting: SMD (SMT)
Configuration: MUX-S/H-ADC
Number of Inputs: 4
Input Type: Single Ended
Architecture: SAR
Number of Bits: 10
Sampling Rate (Per Second): 1M
Data Interface: SPI
Number of A/D Converters: 1
Reference Type: External
Voltage - Supply, Analog: 2.7V ~ 5.25V
Voltage - Supply, Digital: 1.7V ~ 5.25V
Package / Case: 30-TFSOP (0.173", 4.40mm Width)
Supplier Device Package: 30-TSSOP
Temperature Range - Operating: -40°C ~ 125°C
Alternative Parts (Cross-Reference): ADS7955QDBTRQ1; ADS7955SDBT; ADS7956SDBTR;
ECCN: EAR99
Fake Threat In the Open Market: 65 pct.
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 2156-ADS7954SDBTR,ADS7954SDBTRG4,TEXTISADS7954SDBTR,ADS7954SDBTRG4-ND
Base Product Number: ADS7954

Buy Now Datasheet
Analog to Digital Converters (ADC) - ADS7954SDBTR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog to Digital Converters (ADC)
ADS7954SDBTR
Analog to Digital Converters (ADC) ADS7954SDBTR
10 Bit Analog to Digital Converter 4 Input 1 SAR 30-TSSOP

10 Bit Analog to Digital Converter 4 Input 1 SAR 30-TSSOP

Buy Now
Data Acquisition - Analog to Digital Converters (ADC) - ADS7954SDBTR - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Analog to Digital Converters (ADC)
ADS7954SDBTR
Data Acquisition - Analog to Digital Converters (ADC) ADS7954SDBTR
IC ADC 10BIT SAR 30TSSOP

IC ADC 10BIT SAR 30TSSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) - ADS7954SDBTR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
ADS7954SDBTR
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) ADS7954SDBTR
IC ADC 10BIT SAR 30TSSOP

IC ADC 10BIT SAR 30TSSOP

Supplier's Site

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number ADS7954SDBTR 700-ADS7954SDBTR ADS7954SDBTR-ND 1043782-ADS7954SDBTR ADS7954SDBTR ADS7954SDBTR ADS7954SDBTR
Product Name ADS7954 10 bit, 1 MSPS, 4 Ch, Single Ended, Micro Power, sr i/f, SAR ADC TSSOP Analog-to-Digital Converter IC Analog to Digital Converters (ADC) Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) Analog to Digital Converters (ADC) Data Acquisition - Analog to Digital Converters (ADC) Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
Interface Type Serial; SPI SPI SPI; SPI SPI; SPI SPI; SPI
Package Type TSSOP,VQFN TSSOP TSSOP; "30-TFSOP (0.173"", 4.40mm Width)" SSOP SOP; 30-TFSOP (0.173\", 4.40mm Width) 30-TFSOP (0.173\", 4.40mm Width)
Screening Level Catalog
Resolution 10 bits 10 bits 10 bits 10 bits
INL 0.5000 LSB
Unlock Full Specs
to access all available technical data

Similar Products

Analog to Digital Converters (ADC) - ADC10158CIWM/48 - Quarktwin Technology Ltd.
Specs
Packing Method Bulk; Bulk
View Details
ADC101C021 I2C-Compatible, 10-Bit Analog-to-Digital Converter (ADC) with Alert Pin - ADC101C021CIMKX/NOPB - Texas Instruments
Specs
Interface Type Serial; I2C
Package Type SOT,VSSOP
Screening Level Catalog
View Details
7 suppliers
ADC08351 8-bit, 42 MSPS, 40 mW A/D Converter - ADC08351CILQX/NOPB - Texas Instruments
Specs
Package Type TSSOP,WQFN
Screening Level Catalog
Resolution 8 bits
View Details
7 suppliers