12 bit, 1 MSPS, 16 ch, single ended, micro power, sr i/f, SAR ADC 32-VQFN -40 to 125
Manufacturer: Texas Instruments
Win Source Part Number: 1141964-ADS7953SBRHB
Series: microPOWER
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 125°C
Package: 32-VFQFN Exposed Pad
Configuration: MUX-S/H-ADC
Number of Inputs: 16
Operating Supply Voltage: 2.7 V ~ 5.25 V
Input Type: Single Ended
Architecture: SAR
Data Interface: SPI
Reference Type: External
Voltage - Supply, Digital: 1.7 V ~ 5.25 V
Resolution: 12
Number of Converters: 1
Family Name: ADS7953
Categories: Integrated Circuits (ICs)
Sampling Rate: 1M
Manufacturer Homepage: www.ti.com
Manufacturer Package: 32-VQFN (5x5)
Alternative Parts (Cross-Reference): AD7490SRU-EP-RL7; AD7490SRUZ-EP-RL7; AD7490BCP-REEL7;
Introduction Date: June 01, 2009
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited
12 Bit Analog to Digital Converter 16 Input 1 SAR 32-VQFN (5x5)
12 Bit Analog to Digital Converter 16 Input 1 SAR 32-VQFN (5x5)
12 Bit Analog to Digital Converter 16 Input 1 SAR 32-VQFN (5x5)
12-Bit 1MSPS 16Ch SAR ADC SPI VQFN Product overview: ADS7953SBRHBT from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include VQFN. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, VQFN, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS7953SBRHBT can be used for catalog matching and distributor lookup.
IC ADC 12BIT SAR 32VQFN
IC ADC 12BIT SAR 32VQFN
12 Bit Analog to Digital Converter 16 Input 1 SAR 32-VQFN (5x5)
| Texas Instruments | Win Source Electronics | DigiKey | DigiKey | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | ADS7953SBRHBT | 1141964-ADS7953SBRHBT | 296-25844-1-ND | 296-25844-6-ND | 296-25844-2-ND | 700-ADS7953SBRHBT | ADS7953SBRHBT | ADS7953SBRHBT | ADS7953SBRHBT |
| Product Name | ADS7953 12 bit, 1 MSPS, 16 ch, single ended, micro power, sr i/f, SAR ADC | Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS7953SBRHBT | Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | VQFN Analog-to-Digital Converter IC | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | Data Acquisition - Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) |
| Interface Type | Serial; SPI | SPI; SPI | SPI; SPI | SPI; SPI | SPI; SPI | SPI | SPI; SPI | ||
| Package Type | TSSOP,VQFN | 32-VFQFN Exposed Pad | 32-VFQFN Exposed Pad | 32-VFQFN Exposed Pad | VQFN | 32-VFQFN Exposed Pad | 32-VFQFN Exposed Pad | ||
| Screening Level | Catalog | ||||||||
| Resolution | 12 bits | 12 bits | 12 bits | 12 bits | 12 bits | 12 bits | |||
| INL | 1 LSB |