The ADS7952 is a 12-bit, 1-MSPS, single-ended, serial interface SAR analog-to-digital converter with 12 channels, designed for multi-channel signal monitoring and high-speed data acquisition. It is packaged in a 32-pin VQFN with a body size of 5.00 mm × 5.00 mm, operates with an analog supply range of 2.7 V to 5.25 V and an I/O supply range of 1.7 V to 5.25 V, and supports two programmable input ranges: 0 to VREF and 0 to 2 × VREF. The device includes four individually configurable GPIOs in TSSOP packages, but only one GPIO in the VQFN package. Typical power dissipation is 14.5 mW at 1 MSPS with +VA = 5 V and +VBD = 3 V, and power-down current is 1 μA. Operating temperature ranges from -40 °C to 125 °C.
12 bit, 1 MSPS, 12 Ch, single ended, micro power, sr i/f, SAR ADC 32-VQFN -40 to 125
Manufacturer: Texas Instruments
Win Source Part Number: 1141961-ADS7952SBRHB
Series: microPOWER
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 125°C
Package: 32-VFQFN Exposed Pad
Configuration: MUX-S/H-ADC
Number of Inputs: 12
Operating Supply Voltage: 2.7 V ~ 5.25 V
Input Type: Single Ended
Architecture: SAR
Data Interface: SPI
Reference Type: External
Voltage - Supply, Digital: 1.7 V ~ 5.25 V
Resolution: 12
Number of Converters: 1
Family Name: ADS7952
Categories: Integrated Circuits (ICs)
Sampling Rate: 1M
Manufacturer Homepage: www.ti.com
Manufacturer Package: 32-VQFN (5x5)
Alternative Parts (Cross-Reference): AD7266ASU; AD7265ASU; AD7265BSU;
Introduction Date: June 01, 2009
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance
12-Bit 1MSPS 12Ch SAR ADC, SPI, VQFN, -40 to 125C Product overview: ADS7952SBRHBR from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include VQFN. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, VQFN, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS7952SBRHBR can be used for catalog matching and distributor lookup.
12 Bit Analog to Digital Converter 12 Input 1 SAR 32-VQFN (5x5)
12 Bit Analog to Digital Converter 12 Input 1 SAR 32-VQFN (5x5)
IC ADC 12BIT SAR 32VQFN
IC ADC 12BIT SAR 32VQFN
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | ADS7952SBRHBR | 1141961-ADS7952SBRHBR | 700-ADS7952SBRHBR | ADS7952SBRHBR-ND | ADS7952SBRHBR | ADS7952SBRHBR | ADS7952SBRHBR |
| Product Name | ADS7952 12 bit, 1 MSPS, 12 Ch, single ended, micro power, sr i/f, SAR ADC | Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS7952SBRHBR | VQFN Analog-to-Digital Converter IC | Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | Data Acquisition - Analog to Digital Converters (ADC) |
| Interface Type | Serial; SPI | SPI; SPI | SPI | SPI; SPI | SPI; SPI | ||
| Package Type | TSSOP,VQFN | VQFN EP | 32-VFQFN Exposed Pad | 32-VFQFN Exposed Pad | 32-VFQFN Exposed Pad | ||
| Screening Level | Catalog | ||||||
| Resolution | 12 bits | 12 bits | 12 bits | 12 bits | |||
| INL | 1 LSB |