The ADS7952 is a 12-bit, 1-MSPS, single-ended, 12-channel SAR analog-to-digital converter with a serial interface, designed for low-power, multi-channel signal monitoring. It is available in a 38-pin TSSOP package measuring 9.70 mm × 4.40 mm. The device operates with an analog supply range of 2.7 V to 5.25 V and an I/O supply range of 1.7 V to 5.25 V, supporting two software-selectable input ranges: 0 to VREF and 0 to 2 × VREF. It features four individually configurable GPIOs, two programmable alarm levels per channel, and a power-down current of 1 μA. The part is rated for operation from -40 °C to 125 °C.
12 bit, 1 MSPS, 12 Ch, single ended, micro power, sr i/f, SAR ADC 38-TSSOP -40 to 125
12 Bit Analog to Digital Converter 12 Input 1 SAR 38-TSSOP
Manufacturer: Texas Instruments
Win Source Part Number: 811711-ADS7952SBDBTG
Packaging: Tube
Mounting Style: SMD
Configuration: MUX-S/H-ADC
Number of Inputs: 12
Input Type: Single Ended
Architecture: SAR
Number of Bits: 12
Sampling Rate (Per Second): 1M
Data Interface: SPI
Number of A/D Converters: 1
Reference Type: External
Voltage - Supply, Analog: 2.7V ~ 5.25V
Voltage - Supply, Digital: 1.7V ~ 5.25V
Supplier Device Package: 38-TSSOP
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Package: 38-TFSOP
Popularity: Low
Fake Threat In the Open Market: 77 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 50
MSL Level: 2 (1 Year)
Part Number Series: ADS7952
12-Bit 1MSPS 12Ch SAR ADC, Single-Ended, SPI, TSSOP Product overview: ADS7952SBDBTG4 from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TSSOP. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, TSSOP, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS7952SBDBTG4 can be used for catalog matching and distributor lookup.
IC ADC 12BIT SAR 38TSSOP
12 Bit Analog to Digital Converter 12 Input 1 SAR 38-TSSOP
IC ADC 12BIT SAR 38TSSOP
| Texas Instruments | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | ADS7952SBDBTG4 | ADS7952SBDBTG4-ND | 811711-ADS7952SBDBTG4 | 700-ADS7952SBDBTG4 | ADS7952SBDBTG4 | ADS7952SBDBTG4 | ADS7952SBDBTG4 |
| Product Name | ADS7952 12 bit, 1 MSPS, 12 Ch, single ended, micro power, sr i/f, SAR ADC | Analog to Digital Converters (ADC) | Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS7952SBDBTG4 | TSSOP Analog-to-Digital Converter IC | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | Data Acquisition - Analog to Digital Converters (ADC) |
| Interface Type | Serial; SPI | SPI; SPI | SPI; SPI | SPI | SPI; SPI | ||
| Package Type | TSSOP,VQFN | TSSOP; "38-TFSOP (0.173"", 4.40mm Width)" | SSOP | TSSOP | 38-TFSOP (0.173\", 4.40mm Width) | SOP; 38-TFSOP (0.173\", 4.40mm Width) | |
| Screening Level | Catalog | ||||||
| Resolution | 12 bits | 12 bits | 12 bits | 12 bits | |||
| INL | 1 LSB |