12 bit, 1 MSPS, 12 Ch, single ended, micro power, sr i/f, SAR ADC 38-TSSOP -40 to 125
12 Bit Analog to Digital Converter 12 Input 1 SAR 38-TSSOP
Manufacturer: Texas Instruments
Win Source Part Number: 860451-ADS7952SBDBT
Series: microPOWER™
Operating Temperature Range: -40°C ~ 125°C
Features: 12 Bit Analog to Digital Converter 12 Input 1 SAR 38-TSSOP
Package: 38-TFSOP (0.173", 4.40mm Width)
Package: Tube
Mounting: Surface Mount
Family Name: ADS7952
Categories: Integrated Circuits (ICs)
Case / Package: 38-TSSOP
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited
Quantity per package: 50
MSL Level: 2 (1 Year)
Estimated Pruduction Lead Time: 5 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: -ADS7952SBDBT-NDR, -296-23502-5-NDR, 296-23502-5-NDR, -296-23502-5-ND, -ADS7952SBDBTG4-NDR,
IC ADC 12BIT SAR 38TSSOP
IC ADC 12BIT SAR 38TSSOP
12 Bit Analog to Digital Converter 12 Input 1 SAR 38-TSSOP
| Texas Instruments | DigiKey | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | ADS7952SBDBT | 296-23502-5-ND | 860451-ADS7952SBDBT | ADS7952SBDBT | ADS7952SBDBT | ADS7952SBDBT |
| Product Name | ADS7952 12 bit, 1 MSPS, 12 Ch, single ended, micro power, sr i/f, SAR ADC | Analog to Digital Converters (ADC) | Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS7952SBDBT | Data Acquisition - Analog to Digital Converters (ADC) | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) |
| Interface Type | Serial; SPI | SPI; SPI | SPI; SPI | |||
| Package Type | TSSOP,VQFN | TSSOP; "38-TFSOP (0.173"", 4.40mm Width)" | SOP; SSOP; TSSOP; 38-TSSOP | 38-TFSOP (0.173\", 4.40mm Width) | SOP; 38-TFSOP (0.173\", 4.40mm Width) | |
| Screening Level | Catalog | |||||
| Resolution | 12 bits | 12 bits | 12 bits | |||
| INL | 1 LSB |