The ADS7950SBRGER is a 12-bit, 1-MSPS, single-ended, serial interface SAR ADC with four input channels, housed in a 24-pin VQFN package measuring 4.00 mm × 4.00 mm. It operates with an analog supply range of 2.7 V to 5.25 V and an I/O supply range of 1.7 V to 5.25 V, featuring two programmable input ranges (0 V to VREF and 0 V to 2 × VREF), auto- and manual channel sequencing, and four individually configurable GPIOs in TSSOP packages or one in VQFN packages. Typical power dissipation is 14.5 mW at 1 MSPS with +VA = 5 V and +VBD = 3 V, and power-down current is 1 μA. The device supports a 20-MHz serial interface and operates over a temperature range of -40 °C to 125 °C.
12 bit, 1 MSPS, 4 ch, single ended, micro power, sr i/f, SAR ADC 24-VQFN -40 to 125
12-Bit 1MSPS 4-Ch SAR ADC, SPI, VQFN Product overview: ADS7950SBRGER from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include VQFN. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, VQFN, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS7950SBRGER can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 860449-ADS7950SBRGER
Series: microPOWER™
Operating Temperature Range: -40°C ~ 125°C
Features: 12 Bit Analog to Digital Converter 4 Input 1 SAR 24-VQFN (4x4)
Package: 24-VFQFN Exposed Pad
Package: Reel - TR
Mounting: Surface Mount
Family Name: ADS7950
Categories: Integrated Circuits (ICs)
Case / Package: 24-VQFN (4x4)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: -296-38044-1-ND, 296-38044-2, 296-38044-1, 296-38044-6, ADS7950SBRGER-ND
12 Bit Analog to Digital Converter 4 Input 1 SAR 24-VQFN (4x4)
12 Bit Analog to Digital Converter 4 Input 1 SAR 24-VQFN (4x4)
12 Bit Analog to Digital Converter 4 Input 1 SAR 24-VQFN (4x4)
12 Bit Analog to Digital Converter 4 Input 1 SAR 24-VQFN (4x4)
IC ADC 12BIT SAR 24VQFN
IC ADC 12BIT SAR 24VQFN
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | DigiKey | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | ADS7950SBRGER | 700-ADS7950SBRGER | 860449-ADS7950SBRGER | 296-38044-2-ND | 296-38044-6-ND | 296-38044-1-ND | ADS7950SBRGER | ADS7950SBRGER | ADS7950SBRGER |
| Product Name | ADS7950 12 bit, 1 MSPS, 4 ch, single ended, micro power, sr i/f, SAR ADC | VQFN Analog-to-Digital Converter IC | Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS7950SBRGER | Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | Data Acquisition - Analog to Digital Converters (ADC) |
| Interface Type | Serial; SPI | SPI | SPI; SPI | SPI; SPI | SPI; SPI | SPI; SPI | |||
| Package Type | TSSOP,VQFN | VQFN | 24-VQFN (4x4) | 24-VFQFN Exposed Pad | 24-VFQFN Exposed Pad | 24-VFQFN Exposed Pad | 24-VFQFN Exposed Pad | 24-VFQFN Exposed Pad | |
| Screening Level | Catalog | ||||||||
| Resolution | 12 bits | 12 bits | 12 bits | 12 bits | 12 bits | 12 bits | |||
| INL | 1 LSB |