12 bit, 1 MSPS, 4 ch, single ended, micro power, sr i/f, SAR ADC 30-TSSOP -40 to 125
12 Bit Analog to Digital Converter 4 Input 1 SAR 30-TSSOP
Manufacturer: Texas Instruments
Win Source Part Number: 1141949-ADS7950SBDBT
Series: microPOWER
Packaging: Tube
Operating Temperature Range: -40°C ~ 125°C
Package: 30-TFSOP (0.173", 4.40mm Width)
Configuration: MUX-S/H-ADC
Number of Inputs: 4
Operating Supply Voltage: 2.7 V ~ 5.25 V
Input Type: Single Ended
Architecture: SAR
Data Interface: SPI
Reference Type: External
Voltage - Supply, Digital: 1.7 V ~ 5.25 V
Resolution: 12
Number of Converters: 1
Family Name: ADS7950
Categories: Integrated Circuits (ICs)
Sampling Rate: 1M
Manufacturer Homepage: www.ti.com
Manufacturer Package: 30-TSSOP
Alternative Parts (Cross-Reference): AD7924BRU; AD7866BRU-REEL; AD7866ARU-REEL7;
Introduction Date: August 01, 2008
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited
IC ADC 12BIT SAR 30TSSOP
IC ADC 12BIT SAR 30TSSOP
12 Bit Analog to Digital Converter 4 Input 1 SAR 30-TSSOP
| Texas Instruments | DigiKey | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | ADS7950SBDBT | 296-23498-5-ND | 1141949-ADS7950SBDBT | ADS7950SBDBT | ADS7950SBDBT | ADS7950SBDBT |
| Product Name | ADS7950 12 bit, 1 MSPS, 4 ch, single ended, micro power, sr i/f, SAR ADC | Analog to Digital Converters (ADC) | Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS7950SBDBT | Data Acquisition - Analog to Digital Converters (ADC) | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) |
| Interface Type | Serial; SPI | SPI; SPI | SPI; SPI | SPI; SPI | ||
| Package Type | TSSOP,VQFN | TSSOP; "30-TFSOP (0.173"", 4.40mm Width)" | SSOP | 30-TFSOP (0.173\", 4.40mm Width) | SOP; 30-TFSOP (0.173\", 4.40mm Width) | |
| Screening Level | Catalog | |||||
| Resolution | 12 bits | 12 bits | 12 bits | |||
| INL | 1 LSB |