14-Bit, 2MSPS, Dual-Channel, Unipolar, Differential, u-Power SAR ADC 16-WQFN -40 to 125
Manufacturer: Texas Instruments
Win Source Part Number: 768134-ADS7945SRTET
Packaging: Reel package
Operating Temperature Range: -40°C ~ 125°C
Package: 16-WFQFN Exposed Pad
Configuration: MUX-S/H-ADC
Number of Inputs: 2
Operating Supply Voltage: 2.7 V ~ 5.25 V
Input Type: Differential
Architecture: SAR
Data Interface: SPI
Reference Type: External
Voltage - Supply, Digital: 1.65 V ~ 5.25 V
Resolution: 14
Number of Converters: 1
Family Name: ADS7945
Categories: Integrated Circuits (ICs)
Sampling Rate: 2M
Manufacturer Package: 16-WQFN (3x3)
Alternative Parts (Cross-Reference): AD7262BCPZ; AD7922ARM-REEL7; AD7922ARM;
Introduction Date: December 01, 2010
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2030
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance
14 Bit Analog to Digital Converter 2 Input 1 SAR 16-WQFN (3x3)
14 Bit Analog to Digital Converter 2 Input 1 SAR 16-WQFN (3x3)
14 Bit Analog to Digital Converter 2 Input 1 SAR 16-WQFN (3x3)
14-Bit 2MSPS SAR ADC, Dual-Ch, Diff, SPI, VQFN Product overview: ADS7945SRTET from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, VQFN. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, Dual, VQFN, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS7945SRTET can be used for catalog matching and distributor lookup.
IC ADC 14BIT SAR 16WQFN
14 Bit Analog to Digital Converter 2 Input 1 SAR 16-WQFN (3x3)
IC ADC 14BIT SAR 16WQFN
| Texas Instruments | Win Source Electronics | DigiKey | DigiKey | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | ADS7945SRTET | 768134-ADS7945SRTET | 296-29749-2-ND | 296-29749-1-ND | 296-29749-6-ND | 700-ADS7945SRTET | ADS7945SRTET | ADS7945SRTET | ADS7945SRTET |
| Product Name | ADS7945 14-Bit, 2MSPS, Dual-Channel, Unipolar, Differential, u-Power SAR ADC | Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS7945SRTET | Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | Dual VQFN Analog-to-Digital Converter IC | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | Data Acquisition - Analog to Digital Converters (ADC) |
| Interface Type | Serial; SPI | SPI; SPI | SPI; SPI | SPI; SPI | SPI; SPI | SPI | SPI; SPI | ||
| Package Type | WQFN | 16-WFQFN Exposed Pad | 16-WFQFN Exposed Pad | 16-WFQFN Exposed Pad | VQFN | 16-WFQFN Exposed Pad | 16-WFQFN Exposed Pad | ||
| Screening Level | Catalog | ||||||||
| Resolution | 14 bits | 14 bits | 14 bits | 14 bits | 14 bits | 14 bits | |||
| INL | 1.5 LSB |