Texas Instruments ADS7945 14-Bit, 2MSPS, Dual-Channel, Unipolar, Differential, u-Power SAR ADC ADS7945SRTER

Description
14-Bit, 2MSPS, Dual-Channel, Unipolar, Differential, u-Power SAR ADC 16-WQFN -40 to 125
Request a Quote Datasheet
Description
14-Bit, 2MSPS, Dual-Channel, Unipolar, Differential, u-Power SAR ADC 16-WQFN -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ADS7945 14-Bit, 2MSPS, Dual-Channel, Unipolar, Differential, u-Power SAR ADC - ADS7945SRTER - Texas Instruments
Dallas, TX, United States
ADS7945 14-Bit, 2MSPS, Dual-Channel, Unipolar, Differential, u-Power SAR ADC
ADS7945SRTER
ADS7945 14-Bit, 2MSPS, Dual-Channel, Unipolar, Differential, u-Power SAR ADC ADS7945SRTER
14-Bit, 2MSPS, Dual-Channel, Unipolar, Differential, u-Power SAR ADC 16-WQFN -40 to 125

14-Bit, 2MSPS, Dual-Channel, Unipolar, Differential, u-Power SAR ADC 16-WQFN -40 to 125

Buy Now Datasheet
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS7945SRTER
1015667-ADS7945SRTER
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS7945SRTER 1015667-ADS7945SRTER
Manufacturer: Texas Instruments Win Source Part Number: 1015667-ADS7945SRTER Packaging: Reel - TR Configuration: MUX-S/H-ADC Number of Inputs: 2 Input Type: Differential Number of Bits: 14 Data Interface: SPI Number of A/D Converters: 1 Reference Type: External Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 16-WQFN (3x3) Analog Supply Voltage: 2.7 V to 5.25 V Digital Supply Voltage: 1.65 V to 5.25 V Sampling Rate: 2M Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1015667-ADS7945SRTER
Packaging: Reel - TR
Configuration: MUX-S/H-ADC
Number of Inputs: 2
Input Type: Differential
Number of Bits: 14
Data Interface: SPI
Number of A/D Converters: 1
Reference Type: External
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 16-WQFN (3x3)
Analog Supply Voltage: 2.7 V to 5.25 V
Digital Supply Voltage: 1.65 V to 5.25 V
Sampling Rate: 2M
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
Dual QFN Analog-to-Digital Converter IC
700-ADS7945SRTER
Dual QFN Analog-to-Digital Converter IC 700-ADS7945SRTER
14-Bit 2MSPS Dual-Ch SAR ADC, SPI, QFN Product overview: ADS7945SRTER from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, QFN. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, Dual, QFN, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS7945SRTER can be used for catalog matching and distributor lookup.

14-Bit 2MSPS Dual-Ch SAR ADC, SPI, QFN Product overview: ADS7945SRTER from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, QFN. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, Dual, QFN, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS7945SRTER can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Analog to Digital Converters (ADC) - 296-29578-1-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
296-29578-1-ND
Analog to Digital Converters (ADC) 296-29578-1-ND
14 Bit Analog to Digital Converter 2 Input 1 SAR 16-WQFN (3x3)

14 Bit Analog to Digital Converter 2 Input 1 SAR 16-WQFN (3x3)

Buy Now Datasheet
Analog to Digital Converters (ADC) - 296-29578-2-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
296-29578-2-ND
Analog to Digital Converters (ADC) 296-29578-2-ND
14 Bit Analog to Digital Converter 2 Input 1 SAR 16-WQFN (3x3)

14 Bit Analog to Digital Converter 2 Input 1 SAR 16-WQFN (3x3)

Buy Now Datasheet
Analog to Digital Converters (ADC) - 296-29578-6-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
296-29578-6-ND
Analog to Digital Converters (ADC) 296-29578-6-ND
14 Bit Analog to Digital Converter 2 Input 1 SAR 16-WQFN (3x3)

14 Bit Analog to Digital Converter 2 Input 1 SAR 16-WQFN (3x3)

Buy Now Datasheet
Analog to Digital Converters (ADC) - ADS7945SRTER - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog to Digital Converters (ADC)
ADS7945SRTER
Analog to Digital Converters (ADC) ADS7945SRTER
14 Bit Analog to Digital Converter 2 Input 1 SAR 16-WQFN (3x3)

14 Bit Analog to Digital Converter 2 Input 1 SAR 16-WQFN (3x3)

Buy Now
Data Acquisition - Analog to Digital Converters (ADC) - ADS7945SRTER - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Analog to Digital Converters (ADC)
ADS7945SRTER
Data Acquisition - Analog to Digital Converters (ADC) ADS7945SRTER
IC ADC 14BIT SAR 16WQFN

IC ADC 14BIT SAR 16WQFN

Supplier's Site Datasheet
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) - ADS7945SRTER - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
ADS7945SRTER
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) ADS7945SRTER
IC ADC 14BIT SAR 16WQFN

IC ADC 14BIT SAR 16WQFN

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey DigiKey DigiKey Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number ADS7945SRTER 1015667-ADS7945SRTER 700-ADS7945SRTER 296-29578-1-ND 296-29578-2-ND 296-29578-6-ND ADS7945SRTER ADS7945SRTER ADS7945SRTER
Product Name ADS7945 14-Bit, 2MSPS, Dual-Channel, Unipolar, Differential, u-Power SAR ADC Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS7945SRTER Dual QFN Analog-to-Digital Converter IC Analog to Digital Converters (ADC) Analog to Digital Converters (ADC) Analog to Digital Converters (ADC) Analog to Digital Converters (ADC) Data Acquisition - Analog to Digital Converters (ADC) Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
Interface Type Serial; SPI SPI; SPI SPI SPI; SPI SPI; SPI SPI; SPI SPI; SPI
Package Type WQFN 16-WQFN (3x3) QFN 16-WFQFN Exposed Pad 16-WFQFN Exposed Pad 16-WFQFN Exposed Pad 16-WFQFN Exposed Pad 16-WFQFN Exposed Pad
Screening Level Catalog
Resolution 14 bits 14 bits 14 bits 14 bits 14 bits 14 bits
INL 1.5 LSB
Unlock Full Specs
to access all available technical data

Similar Products

ADC0809-N 8-bit Microprocessor Compatible A/D Converters With 8-Channel Multiplexer - ADC0809CCN - Texas Instruments
Specs
Interface Type Parallel
Package Type PDIP,PLCC
Screening Level Catalog
View Details
6 suppliers
Analog to Digital Converters (ADC) - 296-ADC09SJ800AAV-ND - DigiKey
Specs
Interface Type Serial
Package Type 144-FBGA, FCBGA
Packing Method Tray
View Details
4 suppliers
ADC108S052 8-Channel, 200 ksps to 500 ksps, 10-Bit A/D Converter - ADC108S052CIMT/NOPB - Texas Instruments
Specs
Interface Type Serial; SPI; Microwire
Package Type TSSOP
Screening Level Catalog
View Details
7 suppliers