12-bit, 4-ch MUX input SAR ADC with Intelligent System Power Control 16-WQFN -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 1141942-ADS7924IRTET
Packaging: Reel
Mounting Style: SMD
Configuration: MUX-ADC
Number of Inputs: 4
Input Type: Single Ended
Architecture: SAR
Sampling Rate (Per Second): 100k
Data Interface: I2C
Number of A/D Converters: 1
Reference Type: Supply
Resolution: 12
Categories: Integrated Circuits
Supplier Device Package: 16-WQFN (3x3)
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 16-WFQFN Exposed Pad
Alternative Parts (Cross-Reference): ADS7924IRTER; ADS7924IRTE_;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Limited
Family Part Number: ADS7924
Manufacturer Pack Quantity: 1
MSL Level: 2 (1 Year)
Supply Voltage , Analog: 2.2V ~ 5.5V
Supply Voltage , Digital: 1.65V ~ 5.5V
ADC Single SAR 100KSPS 12-Bit Serial
ADC 12-Bit 4-ch Mux Intel. Power Control
ADC 12-Bit 4-ch Mux Intel. Power Control
12 Bit Analog to Digital Converter 4 Input 1 SAR 16-WQFN (3x3)
12 Bit Analog to Digital Converter 4 Input 1 SAR 16-WQFN (3x3)
12 Bit Analog to Digital Converter 4 Input 1 SAR 16-WQFN (3x3)
12-Bit 4-Ch MUX-Input SAR ADC With Intelligent System Power Control 16-WQFN -40 to 85 Product overview: ADS7924IRTET from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS7924IRTET can be used for catalog matching and distributor lookup.
12 Bit Analog to Digital Converter 4 Input 1 SAR 16-WQFN (3x3)
IC ADC 12BIT SAR 16WQFN
IC ADC 12BIT SAR 16WQFN
| Texas Instruments | Win Source Electronics | RS Components, Ltd. | RS Components, Ltd. | DigiKey | DigiKey | DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | ADS7924IRTET | 1141942-ADS7924IRTET | 7321648P | 7321648 | 296-27524-1-ND | 296-27524-6-ND | 296-27524-2-ND | 700-ADS7924IRTET | ADS7924IRTET | ADS7924IRTET | ADS7924IRTET |
| Product Name | ADS7924 12-bit, 4-ch MUX input SAR ADC with Intelligent System Power Control | Hard To Find - ADS7924IRTET | Analogue to Digital Converters | Analogue to Digital Converters | Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | Analog-to-Digital Converter IC | Analog to Digital Converters (ADC) | Data Acquisition - Analog to Digital Converters (ADC) | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) |
| Interface Type | Serial; I2C | I2C; I2C | Serial; SPI; Serial (spi) | I2C; I2C | I2C; I2C | I2C; I2C | I2C; I²C | ||||
| Package Type | WQFN | WQFN | Wqfn | 16-WFQFN Exposed Pad | 16-WFQFN Exposed Pad | 16-WFQFN Exposed Pad | 16-WFQFN Exposed Pad | 16-WFQFN Exposed Pad | |||
| Screening Level | Catalog | ||||||||||
| Resolution | 12 bits | 12 bits | 12 bits | 12 bits | 12 bits | 12 bits | 12 bits | ||||
| INL | 1.5 LSB |