Texas Instruments ADS7888 2.35V-5.25V, 8 Bit, 1.25MSPS, Serial ADC ADS7888SDBVR

Description
2.35V-5.25V, 8 Bit, 1.25MSPS, Serial ADC 6-SOT-23 -40 to 125
Request a Quote Datasheet
Description
2.35V-5.25V, 8 Bit, 1.25MSPS, Serial ADC 6-SOT-23 -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ADS7888 2.35V-5.25V, 8 Bit, 1.25MSPS, Serial ADC - ADS7888SDBVR - Texas Instruments
Dallas, TX, United States
ADS7888 2.35V-5.25V, 8 Bit, 1.25MSPS, Serial ADC
ADS7888SDBVR
ADS7888 2.35V-5.25V, 8 Bit, 1.25MSPS, Serial ADC ADS7888SDBVR
2.35V-5.25V, 8 Bit, 1.25MSPS, Serial ADC 6-SOT-23 -40 to 125

2.35V-5.25V, 8 Bit, 1.25MSPS, Serial ADC 6-SOT-23 -40 to 125

Buy Now Datasheet
 - ADS7888SDBVR - Rochester Electronics
Newburyport, MA, United States
ADC, Successive Approximation, 8-Bit, 1 Func, 1 Channel, Serial Access, CMOS, PDSO6

ADC, Successive Approximation, 8-Bit, 1 Func, 1 Channel, Serial Access, CMOS, PDSO6

Supplier's Site Datasheet
Analog to Digital Converters (ADC) - 296-ADS7888SDBVRCT-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
296-ADS7888SDBVRCT-ND
Analog to Digital Converters (ADC) 296-ADS7888SDBVRCT-ND
IC ADC 8BIT SOT-23-6

IC ADC 8BIT SOT-23-6

Buy Now Datasheet
Analog to Digital Converters (ADC) - 296-ADS7888SDBVRTR-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
296-ADS7888SDBVRTR-ND
Analog to Digital Converters (ADC) 296-ADS7888SDBVRTR-ND
8 Bit Analog to Digital Converter 1 Input 1 SAR SOT-23-6

8 Bit Analog to Digital Converter 1 Input 1 SAR SOT-23-6

Buy Now Datasheet
Analog to Digital Converters (ADC) - 296-ADS7888SDBVRDKR-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
296-ADS7888SDBVRDKR-ND
Analog to Digital Converters (ADC) 296-ADS7888SDBVRDKR-ND
IC ADC 8BIT SOT-23-6

IC ADC 8BIT SOT-23-6

Buy Now Datasheet
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS7888SDBVR
198792-ADS7888SDBVR
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS7888SDBVR 198792-ADS7888SDBVR
Manufacturer: Texas Instruments Win Source Part Number: 198792-ADS7888SDBVR Packaging: Reel - TR Configuration: S/H-ADC Number of Inputs: 1 Input Type: Single Ended Number of Bits: 8 Data Interface: SPI Number of A/D Converters: 1 Reference Type: Supply Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: SOT-23-6 Analog Supply Voltage: 2.35 V to 5.25 V Digital Supply Voltage: 2.35 V to 5.25 V Sampling Rate: 1.25M Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 198792-ADS7888SDBVR
Packaging: Reel - TR
Configuration: S/H-ADC
Number of Inputs: 1
Input Type: Single Ended
Number of Bits: 8
Data Interface: SPI
Number of A/D Converters: 1
Reference Type: Supply
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: SOT-23-6
Analog Supply Voltage: 2.35 V to 5.25 V
Digital Supply Voltage: 2.35 V to 5.25 V
Sampling Rate: 1.25M
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
8-bit SOT-23 Analog-to-Digital Converter IC
700-ADS7888SDBVR
8-bit SOT-23 Analog-to-Digital Converter IC 700-ADS7888SDBVR
8-Bit 1.25MSPS Serial ADC, SOT-23-6 Product overview: ADS7888SDBVR from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, SOT-23. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 8-bit, SOT-23, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS7888SDBVR can be used for catalog matching and distributor lookup.

8-Bit 1.25MSPS Serial ADC, SOT-23-6 Product overview: ADS7888SDBVR from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, SOT-23. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 8-bit, SOT-23, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS7888SDBVR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Data Acquisition - Analog to Digital Converters (ADC) - ADS7888SDBVR - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Analog to Digital Converters (ADC)
ADS7888SDBVR
Data Acquisition - Analog to Digital Converters (ADC) ADS7888SDBVR
IC ADC 8BIT SAR SOT23-6

IC ADC 8BIT SAR SOT23-6

Supplier's Site Datasheet
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) - ADS7888SDBVR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
ADS7888SDBVR
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) ADS7888SDBVR
IC ADC 8BIT SAR SOT23-6

IC ADC 8BIT SAR SOT23-6

Supplier's Site
Analog to Digital Converters (ADC) - ADS7888SDBVR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog to Digital Converters (ADC)
ADS7888SDBVR
Analog to Digital Converters (ADC) ADS7888SDBVR
8 Bit Analog to Digital Converter 1 Input 1 SAR SOT-23-6

8 Bit Analog to Digital Converter 1 Input 1 SAR SOT-23-6

Buy Now

Technical Specifications

  Texas Instruments Rochester Electronics DigiKey DigiKey DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number ADS7888SDBVR ADS7888SDBVR 296-ADS7888SDBVRCT-ND 296-ADS7888SDBVRTR-ND 296-ADS7888SDBVRDKR-ND 198792-ADS7888SDBVR 700-ADS7888SDBVR ADS7888SDBVR ADS7888SDBVR ADS7888SDBVR
Product Name ADS7888 2.35V-5.25V, 8 Bit, 1.25MSPS, Serial ADC Analog to Digital Converters (ADC) Analog to Digital Converters (ADC) Analog to Digital Converters (ADC) Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS7888SDBVR 8-bit SOT-23 Analog-to-Digital Converter IC Data Acquisition - Analog to Digital Converters (ADC) Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) Analog to Digital Converters (ADC)
Interface Type Serial; SPI Serial SPI; SPI SPI; SPI SPI; SPI SPI; SPI SPI SPI; SPI
Package Type SC70,SOT-23 SOT-23-6 SOT-23-6 SOT-23-6 SOT-23-6 SOT-23-6 SOT-23-6 SOT-23-6 SOT-23-6
Screening Level Catalog
Resolution 8 bits 8 bits 8 bits 8 bits 8 bits 8 bits
INL 0.3000 LSB
Unlock Full Specs
to access all available technical data

Similar Products

DIP Analog-to-Digital Converter IC - 700-ADC10158CIN - ERSAELECTRONICS PTE. LTD.
Specs
Pins 28
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) - ADC08D1520CIYB/S7002396 - Acme Chip Technology Co., Limited
Specs
Package Type 128-LQFP Exposed Pad
Packing Method Bulk; Bulk
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
ADC0838-N 8-Bit Serial I/O A/D Converter with Multiplexer Option - ADC0838CCWM - Texas Instruments
Specs
Interface Type Serial; Microwire
Package Type PDIP,SOIC
Screening Level Catalog
View Details
7 suppliers