The ADS7887 is a 10-bit, 1.25-MSPS, serial analog-to-digital converter with a supply range of 2.35 V to 5.25 V and power dissipation of 3.8 mW at 3 V and 8 mW at 5 V. It features zero latency, a 25-MHz serial interface, and an unipolar input range from 0 V to VDD. The device is available in a 6-pin SOT-23 package measuring 2.90 mm × 1.60 mm and is specified for operation from -40°C to 125°C.
2.35V-5.25V, 10 Bit, 1.25MSPS, Serial ADC 6-SOT-23 -40 to 125
| Texas Instruments | |
|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips |
| Product Number | ADS7887SDBVTG4 |
| Product Name | ADS7887 2.35V-5.25V, 10 Bit, 1.25MSPS, Serial ADC |
| Interface Type | Serial; SPI |
| Package Type | SC70,SOT-23 |
| Screening Level | Catalog |
| Resolution | 10 bits |
| INL | 0.7500 LSB |