Texas Instruments ADS7887 2.35V-5.25V, 10 Bit, 1.25MSPS, Serial ADC ADS7887SDBVT

Description
2.35V-5.25V, 10 Bit, 1.25MSPS, Serial ADC 6-SOT-23 -40 to 125
Request a Quote Datasheet
Description
2.35V-5.25V, 10 Bit, 1.25MSPS, Serial ADC 6-SOT-23 -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ADS7887 2.35V-5.25V, 10 Bit, 1.25MSPS, Serial ADC - ADS7887SDBVT - Texas Instruments
Dallas, TX, United States
ADS7887 2.35V-5.25V, 10 Bit, 1.25MSPS, Serial ADC
ADS7887SDBVT
ADS7887 2.35V-5.25V, 10 Bit, 1.25MSPS, Serial ADC ADS7887SDBVT
2.35V-5.25V, 10 Bit, 1.25MSPS, Serial ADC 6-SOT-23 -40 to 125

2.35V-5.25V, 10 Bit, 1.25MSPS, Serial ADC 6-SOT-23 -40 to 125

Buy Now Datasheet
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS7887SDBVT
1015663-ADS7887SDBVT
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS7887SDBVT 1015663-ADS7887SDBVT
Manufacturer: Texas Instruments Win Source Part Number: 1015663-ADS7887SDBVT Packaging: Reel - TR Configuration: S/H-ADC Number of Inputs: 1 Input Type: Single Ended Number of Bits: 10 Data Interface: SPI Number of A/D Converters: 1 Reference Type: Supply Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: SOT-23-6 Analog Supply Voltage: 2.35 V to 5.25 V Digital Supply Voltage: 2.35 V to 5.25 V Sampling Rate: 1.25M Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1015663-ADS7887SDBVT
Packaging: Reel - TR
Configuration: S/H-ADC
Number of Inputs: 1
Input Type: Single Ended
Number of Bits: 10
Data Interface: SPI
Number of A/D Converters: 1
Reference Type: Supply
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: SOT-23-6
Analog Supply Voltage: 2.35 V to 5.25 V
Digital Supply Voltage: 2.35 V to 5.25 V
Sampling Rate: 1.25M
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Analog to Digital Converters (ADC) - 296-18266-1-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
296-18266-1-ND
Analog to Digital Converters (ADC) 296-18266-1-ND
10 Bit Analog to Digital Converter 1 Input 1 SAR SOT-23-6

10 Bit Analog to Digital Converter 1 Input 1 SAR SOT-23-6

Buy Now Datasheet
Analog to Digital Converters (ADC) - 296-18266-6-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
296-18266-6-ND
Analog to Digital Converters (ADC) 296-18266-6-ND
10 Bit Analog to Digital Converter 1 Input 1 SAR SOT-23-6

10 Bit Analog to Digital Converter 1 Input 1 SAR SOT-23-6

Buy Now Datasheet
Analog to Digital Converters (ADC) - 296-18266-2-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
296-18266-2-ND
Analog to Digital Converters (ADC) 296-18266-2-ND
10 Bit Analog to Digital Converter 1 Input 1 SAR SOT-23-6

10 Bit Analog to Digital Converter 1 Input 1 SAR SOT-23-6

Buy Now Datasheet
Singapore, Singapore
SOT-23 Analog-to-Digital Converter IC
700-ADS7887SDBVT
SOT-23 Analog-to-Digital Converter IC 700-ADS7887SDBVT
10-Bit 1.25MSPS SPI ADC, Single-Ended, SOT-23 Product overview: ADS7887SDBVT from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT-23. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, SOT-23, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS7887SDBVT can be used for catalog matching and distributor lookup.

10-Bit 1.25MSPS SPI ADC, Single-Ended, SOT-23 Product overview: ADS7887SDBVT from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT-23. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, SOT-23, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS7887SDBVT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Data Acquisition - Analog to Digital Converters (ADC) - ADS7887SDBVT - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Analog to Digital Converters (ADC)
ADS7887SDBVT
Data Acquisition - Analog to Digital Converters (ADC) ADS7887SDBVT
IC ADC 10BIT SAR SOT23-6

IC ADC 10BIT SAR SOT23-6

Supplier's Site Datasheet
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) - ADS7887SDBVT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
ADS7887SDBVT
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) ADS7887SDBVT
IC ADC 10BIT SAR SOT23-6

IC ADC 10BIT SAR SOT23-6

Supplier's Site
Analog to Digital Converters (ADC) - ADS7887SDBVT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog to Digital Converters (ADC)
ADS7887SDBVT
Analog to Digital Converters (ADC) ADS7887SDBVT
10 Bit Analog to Digital Converter 1 Input 1 SAR SOT-23-6

10 Bit Analog to Digital Converter 1 Input 1 SAR SOT-23-6

Buy Now

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number ADS7887SDBVT 1015663-ADS7887SDBVT 296-18266-1-ND 296-18266-6-ND 296-18266-2-ND 700-ADS7887SDBVT ADS7887SDBVT ADS7887SDBVT ADS7887SDBVT
Product Name ADS7887 2.35V-5.25V, 10 Bit, 1.25MSPS, Serial ADC Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS7887SDBVT Analog to Digital Converters (ADC) Analog to Digital Converters (ADC) Analog to Digital Converters (ADC) SOT-23 Analog-to-Digital Converter IC Data Acquisition - Analog to Digital Converters (ADC) Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) Analog to Digital Converters (ADC)
Interface Type Serial; SPI SPI; SPI SPI; SPI SPI; SPI SPI; SPI SPI SPI; SPI
Package Type SC70,SOT-23 SOT-23-6 SOT-23-6 SOT-23-6 SOT-23-6 SOT-23 SOT-23-6 SOT-23-6
Screening Level Catalog
Resolution 10 bits 10 bits 10 bits 10 bits 10 bits 10 bits
INL 0.7500 LSB
Unlock Full Specs
to access all available technical data

Similar Products

ADC10D1000QML-SP Low Power, 10-Bit, Dual 1.0 GSPS or Single 2.0 GSPS A/D Converter - ADC10D1000CCMLS - Texas Instruments
Specs
Interface Type Serial; Parallel; SPI
Package Type CPGA
Screening Level Space
View Details
ADC0832-N 8-Bit Serial I/O A/D Converter with Multiplexer Option - ADC0832CCWM/NOPB - Texas Instruments
Specs
Interface Type Serial; Microwire
Package Type PDIP,SOIC
Screening Level Catalog
View Details
8 suppliers
Analog to Digital Converters (ADC) - ADC08831IM-NS - Quarktwin Technology Ltd.
Specs
Interface Type Serial
Package Type SOIC; 8-SOIC (0.154\", 3.90mm Width)
Packing Method Bulk; Bulk
View Details
ADC088S022 8-Channel, 50 ksps to 200 ksps, 8-Bit A/D Converter - ADC088S022CIMTX - Texas Instruments
Specs
Interface Type Serial; SPI; Microwire
Package Type TSSOP
Screening Level Catalog
View Details
8 suppliers